STMicroelectronics, Inc. Bipolar Transistors STD888T4

Description
Transistor Bipolar PNP 30V 5A DPAK
Request a Quote Datasheet
Description
Transistor Bipolar PNP 30V 5A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 6867900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6867900
Bipolar Transistors 6867900
Transistor Bipolar PNP 30V 5A DPAK

Transistor Bipolar PNP 30V 5A DPAK

Supplier's Site
Bipolar Transistors - 6867900P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6867900P
Bipolar Transistors 6867900P
Transistor Bipolar PNP 30V 5A DPAK

Transistor Bipolar PNP 30V 5A DPAK

Supplier's Site
Bipolar Transistors - 1686432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1686432
Bipolar Transistors 1686432
Transistor Bipolar PNP 30V 5A DPAK

Transistor Bipolar PNP 30V 5A DPAK

Supplier's Site
Singapore, Singapore
30V 5A 15W DPAK Bipolar Transistor
276-STD888T4
30V 5A 15W DPAK Bipolar Transistor 276-STD888T4
PNP BJT, 30V VCEO, 5A IC, 15W PD, DPAK, SMT Product overview: STD888T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, 15W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, 15W, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD888T4 can be used for catalog matching and distributor lookup.

PNP BJT, 30V VCEO, 5A IC, 15W PD, DPAK, SMT Product overview: STD888T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, 15W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, 15W, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD888T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - STD888T4 - 031164-STD888T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STD888T4
031164-STD888T4
TRANSISTORS - Transistors (BJT) - Single - STD888T4 031164-STD888T4
Manufacturer: STMicroelectronics Win Source Part Number: 031164-STD888T4 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: STD888 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.2V @ 500mA, 10A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 1V Maximum Power Dissipation: 15W Alternative Parts (Cross-Reference): TSB1412CP ROG; TSB1412CP; TSB1412CP RO; Introduction Date: March 10, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031164-STD888T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Family Name: STD888
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.2V @ 500mA, 10A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 1V
Maximum Power Dissipation: 15W
Alternative Parts (Cross-Reference): TSB1412CP ROG; TSB1412CP; TSB1412CP RO;
Introduction Date: March 10, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 497-9092-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-9092-6-ND
Single Bipolar Transistors 497-9092-6-ND
Bipolar (BJT) Transistor PNP 30V 5A 15W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 30V 5A 15W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - 497-9092-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-9092-2-ND
Single Bipolar Transistors 497-9092-2-ND
Bipolar (BJT) Transistor PNP 30V 5A 15W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 30V 5A 15W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - 497-9092-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-9092-1-ND
Single Bipolar Transistors 497-9092-1-ND
Bipolar (BJT) Transistor PNP 30V 5A 15W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 30V 5A 15W Surface Mount DPAK

Buy Now Datasheet
TRANS PNP 30V 5A DPAK - 761-STD888T4 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 30V 5A DPAK
761-STD888T4
TRANS PNP 30V 5A DPAK 761-STD888T4
TRANS PNP 30V 5A DPAK

TRANS PNP 30V 5A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STD888T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STD888T4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STD888T4
TRANS PNP 30V 5A DPAK

TRANS PNP 30V 5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
STD888T4
Bipolar Transistors - BJT STD888T4
Bipolar Transistors - BJT HIGH CURRENT HIGH PERFORMANCE LOW VOLTAGE PNP TRANSISTOR

Bipolar Transistors - BJT HIGH CURRENT HIGH PERFORMANCE LOW VOLTAGE PNP TRANSISTOR

Buy Now Datasheet
Transistor, Pnp, 60V, 5A, D-Pak; Transistor Polarity Stmicroelectronics - 26M3535 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 60V, 5A, D-Pak; Transistor Polarity Stmicroelectronics
26M3535
Transistor, Pnp, 60V, 5A, D-Pak; Transistor Polarity Stmicroelectronics 26M3535
TRANSISTOR, PNP, 60V, 5A, D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:10A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

TRANSISTOR, PNP, 60V, 5A, D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:10A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 6867900 6867900P 276-STD888T4 031164-STD888T4 497-9092-6-ND 761-STD888T4 STD888T4 STD888T4 26M3535
Product Name Bipolar Transistors Bipolar Transistors 30V 5A 15W DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - STD888T4 Single Bipolar Transistors TRANS PNP 30V 5A DPAK Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Pnp, 60V, 5A, D-Pak; Transistor Polarity Stmicroelectronics
Polarity PNP PNP PNP PNP; PNP PNP PNP; PNP PNP
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3
Number of units in IC 1
IC(max) 5000 milliamps 5000 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data