STMicroelectronics, Inc. Zener 500V 14A MOSFET Transistor STB14NK50ZT4

Description
500V 14A N-Ch MOSFET, 380mR Rds(on), D2PAK, Zener-Protected Product overview: STB14NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB14NK50ZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 14A N-Ch MOSFET, 380mR Rds(on), D2PAK, Zener-Protected Product overview: STB14NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB14NK50ZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 500V 14A MOSFET Transistor
278-STB14NK50ZT4
Zener 500V 14A MOSFET Transistor 278-STB14NK50ZT4
500V 14A N-Ch MOSFET, 380mR Rds(on), D2PAK, Zener-Protected Product overview: STB14NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB14NK50ZT4 can be used for catalog matching and distributor lookup.

500V 14A N-Ch MOSFET, 380mR Rds(on), D2PAK, Zener-Protected Product overview: STB14NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB14NK50ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-12534-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12534-6-ND
Single FETs, MOSFETs 497-12534-6-ND
N-Channel 500V 14A (Tc) 150W (Tc) Surface Mount D2PAK

N-Channel 500V 14A (Tc) 150W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-12534-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12534-2-ND
Single FETs, MOSFETs 497-12534-2-ND
N-Channel 500V 14A (Tc) 150W (Tc) Surface Mount D2PAK

N-Channel 500V 14A (Tc) 150W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-12534-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12534-1-ND
Single FETs, MOSFETs 497-12534-1-ND
N-Channel 500V 14A (Tc) 150W (Tc) Surface Mount D2PAK

N-Channel 500V 14A (Tc) 150W (Tc) Surface Mount D2PAK

Buy Now Datasheet
MOSFETs - 6875116 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875116
MOSFETs 6875116
MOSFET N-Ch 500V 14A SuperMESH D2PAK

MOSFET N-Ch 500V 14A SuperMESH D2PAK

Supplier's Site
MOSFETs - 9206594 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206594
MOSFETs 9206594
MOSFET N-Ch 500V 14A SuperMESH D2PAK

MOSFET N-Ch 500V 14A SuperMESH D2PAK

Supplier's Site
MOSFETs - 6875116P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875116P
MOSFETs 6875116P
MOSFET N-Ch 500V 14A SuperMESH D2PAK

MOSFET N-Ch 500V 14A SuperMESH D2PAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB14NK50ZT4 - 031065-STB14NK50ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB14NK50ZT4
031065-STB14NK50ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB14NK50ZT4 031065-STB14NK50ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031065-STB14NK50ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 92nC @ 10V Max Input Capacitance: 2000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031065-STB14NK50ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 2000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB14NK50ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB14NK50ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB14NK50ZT4
MOSFET N-CH 500V 14A D2PAK

MOSFET N-CH 500V 14A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 14 Amp Zener SuperMESH

MOSFET N-Ch 500 Volt 14 Amp Zener SuperMESH

Buy Now Datasheet
MOSFET N-CH 500V 14A D2PAK - 761-STB14NK50ZT4 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 14A D2PAK
761-STB14NK50ZT4
MOSFET N-CH 500V 14A D2PAK 761-STB14NK50ZT4
MOSFET N-CH 500V 14A D2PAK

MOSFET N-CH 500V 14A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB14NK50ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB14NK50ZT4
Single FETs, MOSFETs STB14NK50ZT4
MOSFET N-CH 500V 14A D2PAK

MOSFET N-CH 500V 14A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB14NK50ZT4 497-12534-6-ND 6875116 6875116P 031065-STB14NK50ZT4 STB14NK50ZT4 STB14NK50ZT4 761-STB14NK50ZT4 STB14NK50ZT4
Product Name Zener 500V 14A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB14NK50ZT4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 500V 14A D2PAK Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; D2pak (to-263) TO-263; TO-263 TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data