Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1102314-SSM5N15FU,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: USV
Dimension: 5-TSSOP, SC-70-5, SOT-353
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100mA (Ta)
Max Input Capacitance: 7.8pF @ 3V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 100MA USV Product overview: SSM5N15FU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM5N15FU,LF can be used for catalog matching and distributor lookup.
N-Channel 30V 100mA (Ta) 200mW (Ta) Surface Mount 5-SSOP
N-Channel 30V 100mA (Ta) 200mW (Ta) Surface Mount 5-SSOP
N-Channel 30V 100mA (Ta) 200mW (Ta) Surface Mount 5-SSOP
MOSFET N-CH 30V 0.1A USV
MOSFET N-CH 30V 100MA USV
MOSFET N-CH 30V 100MA USV
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1102314-SSM5N15FU,LF | 278-SSM5N15FU,LF | 264-SSM5N15FU,LFTR-ND | 4669-SSM5N15FU,LF | SSM5N15FU,LF | SSM5N15FU,LF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM5N15FU,LF | 30V 100MA MOSFET Transistor | Single FETs, MOSFETs | MOSFET N-CH 30V 0.1A USV | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts | 200 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | SOT3; USV | Tape & Reel (TR) | 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 |