Microchip Technology, Inc. 350V 0.086A MOSFET Transistor TP2535N3

Description
MOSFET P-CH 350V 0.086A TO92-3 Product overview: TP2535N3 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.086A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 0.086A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2535N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 350V 0.086A TO92-3 Product overview: TP2535N3 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.086A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 0.086A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2535N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350V 0.086A MOSFET Transistor
285-TP2535N3
350V 0.086A MOSFET Transistor 285-TP2535N3
MOSFET P-CH 350V 0.086A TO92-3 Product overview: TP2535N3 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.086A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 0.086A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2535N3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 350V 0.086A TO92-3 Product overview: TP2535N3 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.086A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 0.086A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2535N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2535N3 - 037644-TP2535N3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2535N3
037644-TP2535N3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2535N3 037644-TP2535N3
Manufacturer: Microchip Technology Win Source Part Number: 037644-TP2535N3 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 740mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 350V Continuous Drain Current at 25°C: 86mA (Tj) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 Ohm @ 100mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037644-TP2535N3
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 740mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 350V
Continuous Drain Current at 25°C: 86mA (Tj)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 125pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 Ohm @ 100mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
86mA, 350V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92 - 17512-TP2535N3 - Utmel Electronic Limited
Hong Kong, China
86mA, 350V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92
17512-TP2535N3
86mA, 350V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92 17512-TP2535N3
86mA, 350V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92

86mA, 350V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TP2535N3 037644-TP2535N3 17512-TP2535N3
Product Name 350V 0.086A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2535N3 86mA, 350V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92
Polarity P-Channel P-Channel; P-Channel P-Channel
PD 740 milliwatts 740 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data