Vishay Precision Group Single FETs, MOSFETs SUP75P03-07-E3

Description
P-Channel 30V 75A (Tc) 3.75W (Ta), 187W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
P-Channel 30V 75A (Tc) 3.75W (Ta), 187W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUP75P03-07-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP75P03-07-E3-ND
Single FETs, MOSFETs SUP75P03-07-E3-ND
P-Channel 30V 75A (Tc) 3.75W (Ta), 187W (Tc) Through Hole TO-220AB

P-Channel 30V 75A (Tc) 3.75W (Ta), 187W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP75P03-07-E3 - 1104135-SUP75P03-07-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP75P03-07-E3
1104135-SUP75P03-07-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP75P03-07-E3 1104135-SUP75P03-07-E3
Manufacturer: Vishay Win Source Part Number: 1104135-SUP75P03-07- E3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.75W (Ta), 187W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 9000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1104135-SUP75P03-07-E3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.75W (Ta), 187W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 9000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 75A MOSFET Transistor
278-SUP75P03-07-E3
30V 75A MOSFET Transistor 278-SUP75P03-07-E3
MOSFET P-CH 30V 75A TO220AB Product overview: SUP75P03-07-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP75P03-07-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 75A TO220AB Product overview: SUP75P03-07-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP75P03-07-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP75P03-07-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP75P03-07-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP75P03-07-E3
MOSFET P-CH 30V 75A TO220AB

MOSFET P-CH 30V 75A TO220AB

Supplier's Site
Single FETs, MOSFETs - SUP75P03-07-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUP75P03-07-E3
Single FETs, MOSFETs SUP75P03-07-E3
MOSFET P-CH 30V 75A TO220AB

MOSFET P-CH 30V 75A TO220AB

Supplier's Site Datasheet
Mosfet Transistor, P Channel, -75 A, -30 V, 5.5 Mohm, -10 V, -1 V Rohs Compliant Vishay - 72R4260 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -75 A, -30 V, 5.5 Mohm, -10 V, -1 V Rohs Compliant Vishay
72R4260
Mosfet Transistor, P Channel, -75 A, -30 V, 5.5 Mohm, -10 V, -1 V Rohs Compliant Vishay 72R4260
MOSFET Transistor, P Channel, -75 A, -30 V, 5.5 mohm, -10 V, -1 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -75 A, -30 V, 5.5 mohm, -10 V, -1 V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET P-CH 30V 75A TO220AB - 880-SUP75P03-07-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 75A TO220AB
880-SUP75P03-07-E3
MOSFET P-CH 30V 75A TO220AB 880-SUP75P03-07-E3
MOSFET P-CH 30V 75A TO220AB

MOSFET P-CH 30V 75A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SUP75P03-07-E3-ND 1104135-SUP75P03-07-E3 278-SUP75P03-07-E3 SUP75P03-07-E3 SUP75P03-07-E3 72R4260 880-SUP75P03-07-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP75P03-07-E3 30V 75A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet Transistor, P Channel, -75 A, -30 V, 5.5 Mohm, -10 V, -1 V Rohs Compliant Vishay MOSFET P-CH 30V 75A TO220AB
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-3
V(BR)DSS 30 volts 30 volts -30 volts
PD 3750 to 187000 milliwatts 3750 milliwatts 3750 milliwatts 187000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data