Bipolar (BJT) Transistor Array 3 NPN Darlington (Emitter Coupled) 60V 4A 3W Through Hole 8-SIP
Manufacturer: Sanken
Win Source Part Number: 047328-STA301A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: 3 NPN Darlington (Emitter Coupled)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SIP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2V @ 10mA, 3A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 3A, 4V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRANS 3NPN DARL 60V 4A 8-SIP
TRANS 3NPN DARL 60V 4A 8-SIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | STA301A-ND | 047328-STA301A | STA301A | 681-STA301A |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - STA301A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS 3NPN DARL 60V 4A 8-SIP |
| Polarity | NPN | NPN; 3 NPN Darlington (Emitter Coupled) | NPN; NPN | |
| Package Type | 8-SIP | SOT3; 8-SIP | ||
| Packing Method | Bulk; Bulk |