ROHM Semiconductor USA, LLC Single Bipolar Transistors US6T6TR

Description
Bipolar (BJT) Transistor PNP 30V 2A 360MHz 1W Surface Mount TUMT6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 2A 360MHz 1W Surface Mount TUMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - US6T6TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
US6T6TR-ND
Single Bipolar Transistors US6T6TR-ND
Bipolar (BJT) Transistor PNP 30V 2A 360MHz 1W Surface Mount TUMT6

Bipolar (BJT) Transistor PNP 30V 2A 360MHz 1W Surface Mount TUMT6

Buy Now Datasheet
Singapore, Singapore
30V 2A Bipolar Transistor
276-US6T6TR
30V 2A Bipolar Transistor 276-US6T6TR
TRANS PNP 30V 2A TUMT6 Product overview: US6T6TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-US6T6TR can be used for catalog matching and distributor lookup.

TRANS PNP 30V 2A TUMT6 Product overview: US6T6TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-US6T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 971283-US6T6TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
971283-US6T6TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 971283-US6T6TR
Win Source Part Number: 971283-US6T6TR Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 180mV @ 50mA, 1A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 270 @ 200mA, 2V Frequency - Transition: 360MHz Package / Case: 6-SMD, Flat Leads Supplier Device Package: TUMT6 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Rohm Semiconductor Other Names: US6T6CT,US6T6DKR Base Product Number: US6T6

Win Source Part Number: 971283-US6T6TR
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 180mV @ 50mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 270 @ 200mA, 2V
Frequency - Transition: 360MHz
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: TUMT6
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Rohm Semiconductor
Other Names: US6T6CT,US6T6DKR
Base Product Number: US6T6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - US6T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
US6T6TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) US6T6TR
TRANS PNP 30V 2A TUMT6

TRANS PNP 30V 2A TUMT6

Supplier's Site
TRANS PNP 30V 2A TUMT6 - 687-US6T6TR - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 30V 2A TUMT6
687-US6T6TR
TRANS PNP 30V 2A TUMT6 687-US6T6TR
TRANS PNP 30V 2A TUMT6

TRANS PNP 30V 2A TUMT6

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
US6T6TR
Bipolar Transistors - BJT US6T6TR
Bipolar Transistors - BJT PNP BIPOLAR 30V 2A

Bipolar Transistors - BJT PNP BIPOLAR 30V 2A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number US6T6TR-ND 276-US6T6TR 971283-US6T6TR US6T6TR 687-US6T6TR US6T6TR
Product Name Single Bipolar Transistors 30V 2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 30V 2A TUMT6 Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP; PNP
Package Type 6-SMD, Flat Leads Tape & Reel (TR) SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 30 volts 30 volts
fT 360 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219526 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
4 suppliers