STMicroelectronics, Inc. Dual 30V 8A MOSFET Transistor STS8DNF3LL

Description
Dual N-Ch MOSFET 30V 8A SO-8 20mR Product overview: STS8DNF3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS8DNF3LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Ch MOSFET 30V 8A SO-8 20mR Product overview: STS8DNF3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS8DNF3LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 30V 8A MOSFET Transistor
289-STS8DNF3LL
Dual 30V 8A MOSFET Transistor 289-STS8DNF3LL
Dual N-Ch MOSFET 30V 8A SO-8 20mR Product overview: STS8DNF3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS8DNF3LL can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET 30V 8A SO-8 20mR Product overview: STS8DNF3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS8DNF3LL can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS8DNF3LL - 117713-STS8DNF3LL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS8DNF3LL
117713-STS8DNF3LL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS8DNF3LL 117713-STS8DNF3LL
Manufacturer: STMicroelectronics Win Source Part Number: 117713-STS8DNF3LL Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: STS8DNF3LL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.6W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17nC @ 5V Max Input Capacitance: 800pF @ 25V Maximum Rds On at Id,Vgs: 20 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): FDS6982; FDS6982-Q; Si4330DY; Si4972DY; Introduction Date: October 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 117713-STS8DNF3LL
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: STS8DNF3LL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.6W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 17nC @ 5V
Max Input Capacitance: 800pF @ 25V
Maximum Rds On at Id,Vgs: 20 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): FDS6982; FDS6982-Q; Si4330DY; Si4972DY;
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - 497-2470-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-2470-2-ND
FET, MOSFET Arrays 497-2470-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 1.6W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A 1.6W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 497-2470-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-2470-6-ND
FET, MOSFET Arrays 497-2470-6-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 1.6W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A 1.6W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 497-2470-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-2470-1-ND
FET, MOSFET Arrays 497-2470-1-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 1.6W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A 1.6W Surface Mount 8-SOIC

Buy Now Datasheet
Trans MOSFET N-CH 30V 8A 8-Pin SO N T/R - 761-STS8DNF3LL - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 30V 8A 8-Pin SO N T/R
761-STS8DNF3LL
Trans MOSFET N-CH 30V 8A 8-Pin SO N T/R 761-STS8DNF3LL
Trans MOSFET N-CH 30V 8A 8-Pin SO N T/R

Trans MOSFET N-CH 30V 8A 8-Pin SO N T/R

Supplier's Site
Dual N Channel Mosfet, 30V, Soic; Transistor Polarity Stmicroelectronics - 89K1653 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V, Soic; Transistor Polarity Stmicroelectronics
89K1653
Dual N Channel Mosfet, 30V, Soic; Transistor Polarity Stmicroelectronics 89K1653
DUAL N CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.02ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.02ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Dual N Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Stmicroelectronics - 57P2241 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Stmicroelectronics
57P2241
Dual N Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Stmicroelectronics 57P2241
DUAL N CHANNEL MOSFET, 30V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.02ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.02ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - STS8DNF3LL - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
STS8DNF3LL
FET, MOSFET Arrays STS8DNF3LL
MOSFET 2N-CH 30V 8A 8-SOIC

MOSFET 2N-CH 30V 8A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS8DNF3LL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS8DNF3LL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS8DNF3LL
MOSFET 2N-CH 30V 8A 8SOIC

MOSFET 2N-CH 30V 8A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 30 Volt 8 Amp

MOSFET N-Ch 30 Volt 8 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-STS8DNF3LL 117713-STS8DNF3LL 497-2470-2-ND 761-STS8DNF3LL 89K1653 STS8DNF3LL STS8DNF3LL STS8DNF3LL
Product Name Dual 30V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS8DNF3LL FET, MOSFET Arrays Trans MOSFET N-CH 30V 8A 8-Pin SO N T/R Dual N Channel Mosfet, 30V, Soic; Transistor Polarity Stmicroelectronics FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 1600 milliwatts 1600 milliwatts 2000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
V(BR)DSS 30 volts 30 volts 30 volts
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" TO-3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data