Microchip Technology, Inc. Single FETs, MOSFETs TN0610N3-G

Description
N-Channel 100V 500mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 100V 500mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TN0610N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN0610N3-G-ND
Single FETs, MOSFETs TN0610N3-G-ND
N-Channel 100V 500mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 100V 500mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0610N3-G - 1110793-TN0610N3-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0610N3-G
1110793-TN0610N3-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0610N3-G 1110793-TN0610N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1110793-TN0610N3-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 500mA (Tj) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 750mA, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1110793-TN0610N3-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 500mA (Tj)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 750mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 500MA MOSFET Transistor
278-TN0610N3-G
100V 500MA MOSFET Transistor 278-TN0610N3-G
MOSFET N-CH 100V 500MA TO92-3 Product overview: TN0610N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0610N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 500MA TO92-3 Product overview: TN0610N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0610N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2648912 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648912
MOSFETs 2648912
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 100V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 100V

Supplier's Site
MOSFETs - 2648911 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648911
MOSFETs 2648911
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 100V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 100V

Supplier's Site
MOSFETs - 2648912P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648912P
MOSFETs 2648912P
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 100V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 100V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V 1.5Ohm

MOSFET 100V 1.5Ohm

Buy Now
MOSFET N-CH 100V 500MA TO92-3 - 536-TN0610N3-G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 500MA TO92-3
536-TN0610N3-G
MOSFET N-CH 100V 500MA TO92-3 536-TN0610N3-G
MOSFET N-CH 100V 500MA TO92-3

MOSFET N-CH 100V 500MA TO92-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN0610N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN0610N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN0610N3-G
MOSFET N-CH 100V 500MA TO92-3

MOSFET N-CH 100V 500MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TN0610N3-G-ND 1110793-TN0610N3-G 278-TN0610N3-G 2648912 TN0610N3-G 536-TN0610N3-G TN0610N3-G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0610N3-G 100V 500MA MOSFET Transistor MOSFETs MOSFET MOSFET N-CH 100V 500MA TO92-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 Bag TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
V(BR)DSS 100 volts 100 volts 100 volts
PD 1000 milliwatts 1 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers