onsemi TRANSISTORS - Transistors (BJT) - Single - TIP42AG TIP42AG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 936508-TIP42AG Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 6 A 3MHz 2 W Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: TIP42 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: TIP42AG-ND, TIP42AGOS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 936508-TIP42AG Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 6 A 3MHz 2 W Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: TIP42 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: TIP42AG-ND, TIP42AGOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TIP42AG - 936508-TIP42AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP42AG
936508-TIP42AG
TRANSISTORS - Transistors (BJT) - Single - TIP42AG 936508-TIP42AG
Manufacturer: ON Semiconductor Win Source Part Number: 936508-TIP42AG Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 6 A 3MHz 2 W Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: TIP42 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: TIP42AG-ND, TIP42AGOS

Manufacturer: ON Semiconductor
Win Source Part Number: 936508-TIP42AG
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 6 A 3MHz 2 W Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: TIP42
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: TIP42AG-ND, TIP42AGOS

Buy Now Datasheet
Singapore, Singapore
60V 6A TO-220 Bipolar Transistor
276-TIP42AG
60V 6A TO-220 Bipolar Transistor 276-TIP42AG
PNP BJT Power Transistor 60V 6A TO-220 Product overview: TIP42AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP42AG can be used for catalog matching and distributor lookup.

PNP BJT Power Transistor 60V 6A TO-220 Product overview: TIP42AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP42AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - TIP42AGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP42AGOS-ND
Single Bipolar Transistors TIP42AGOS-ND
Bipolar (BJT) Transistor PNP 60V 6A 3MHz 2W Through Hole TO-220

Bipolar (BJT) Transistor PNP 60V 6A 3MHz 2W Through Hole TO-220

Buy Now Datasheet
Bipolar Transistors - 1867451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867451
Bipolar Transistors 1867451
ON Semiconductor, TIP42AG

ON Semiconductor, TIP42AG

Supplier's Site
Bipolar Transistors - 1868129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868129
Bipolar Transistors 1868129
ON Semiconductor, TIP42AG

ON Semiconductor, TIP42AG

Supplier's Site
Bipolar Transistors - 1868129P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868129P
Bipolar Transistors 1868129P
ON Semiconductor, TIP42AG

ON Semiconductor, TIP42AG

Supplier's Site
Transistor, Pnp, -60V, -6A, To-220; Transistor Polarity Onsemi - 50AC7403 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -60V, -6A, To-220; Transistor Polarity Onsemi
50AC7403
Transistor, Pnp, -60V, -6A, To-220; Transistor Polarity Onsemi 50AC7403
TRANSISTOR, PNP, -60V, -6A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:3MHz; Power Dissipation Pd:65W; DC Collector Current:-6A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -60V, -6A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:3MHz; Power Dissipation Pd:65W; DC Collector Current:-6A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Trans GP BJT PNP 60V 6A 3-Pin(3+Tab) TO-220AB Rail - 598-TIP42AG - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 60V 6A 3-Pin(3+Tab) TO-220AB Rail
598-TIP42AG
Trans GP BJT PNP 60V 6A 3-Pin(3+Tab) TO-220AB Rail 598-TIP42AG
Trans GP BJT PNP 60V 6A 3-Pin(3+Tab) TO-220AB Rail

Trans GP BJT PNP 60V 6A 3-Pin(3+Tab) TO-220AB Rail

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP42AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP42AG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP42AG
TRANS PNP 60V 6A TO220

TRANS PNP 60V 6A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 936508-TIP42AG 276-TIP42AG TIP42AGOS-ND 1867451 1868129P 50AC7403 598-TIP42AG TIP42AG
Product Name TRANSISTORS - Transistors (BJT) - Single - TIP42AG 60V 6A TO-220 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Transistor, Pnp, -60V, -6A, To-220; Transistor Polarity Onsemi Trans GP BJT PNP 60V 6A 3-Pin(3+Tab) TO-220AB Rail Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP PNP PNP; PNP
Package Type TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220 TO-3; TO-220
IC(max) 6000 milliamps 6000 milliamps 6000 milliamps
VCEO 45 volts 45 volts 60 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data