Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2312CX TSM2312CX

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1274794-TSM2312CX Manufacturer Homepage: www.taiwansemi.com Alternative Parts (Cross-Reference): BSS806NH6327; TSM2310CX RF; SSM3K301T(TE85L,F); Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1274794-TSM2312CX Manufacturer Homepage: www.taiwansemi.com Alternative Parts (Cross-Reference): BSS806NH6327; TSM2310CX RF; SSM3K301T(TE85L,F); Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2312CX - 1274794-TSM2312CX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2312CX
1274794-TSM2312CX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2312CX 1274794-TSM2312CX
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1274794-TSM2312CX Manufacturer Homepage: www.taiwansemi.com Alternative Parts (Cross-Reference): BSS806NH6327; TSM2310CX RF; SSM3K301T(TE85L,F); Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1274794-TSM2312CX
Manufacturer Homepage: www.taiwansemi.com
Alternative Parts (Cross-Reference): BSS806NH6327; TSM2310CX RF; SSM3K301T(TE85L,F);
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Transistor, - 799-TSM2312CX - Utmel Electronic Limited
Hong Kong, China
Transistor,
799-TSM2312CX
Transistor, 799-TSM2312CX
Transistor,

Transistor,

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 1274794-TSM2312CX 799-TSM2312CX
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2312CX Transistor,
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD16408Q5 N-Channel NexFET? Power MOSFET - CSD16408Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers
 - 2ED2748S01GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VSON-1
Packing Method Tape Reel; Tape & Reel
View Details
N-channel 40 V, 7.0 mΩ standard level MOSFET in LFPAK56 - BUK7Y7R0-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 68000 milliamps
View Details
5 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1106PBL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
4 suppliers