5A, 20V, 0.045ohm, 2 CHANNEL, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, TSSOP-8 Product overview: STC5NF20V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 5A, 20V, 0.045ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 5A, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STC5NF20V can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 006332-STC5NF20V
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 600mV @ 250μA
Max Gate Charge: 11.5nC @ 4.5V
Max Input Capacitance: 460pF @ 15V
Maximum Rds On at Id,Vgs: 40 mOhm @ 2.5A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 N-Channel (Dual) 20V 5A 1.5W Surface Mount 8-TSSOP
MOSFET 2N-CH 20V 5A 8TSSOP
MOSFET N-Ch 20 Volt 5.0 Amp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-STC5NF20V | 006332-STC5NF20V | 497-3151-2-ND | STC5NF20V | 761-STC5NF20V |
| Product Name | N-Channel Dual 5A 20V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STC5NF20V | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-Ch 20 Volt 5.0 Amp |
| Polarity | N-Channel | N-Channel | |||
| PD | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| V(BR)DSS | 20 volts | 20 volts | |||
| Package Type | SOT3; 8-TSSOP | "8-TSSOP (0.173"", 4.40mm Width)" |