Manufacturer: Rohm Semiconductor
Win Source Part Number: 043499-US6T9TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT6
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 350mV @ 25mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array 2 PNP (Dual) 30V 1A 320MHz 400mW Surface Mount UMT6
TRANS 2PNP 30V 1A 6UMT Product overview: US6T9TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-US6T9TR can be used for catalog matching and distributor lookup.
TRANS 2PNP 30V 1A 6UMT
Bipolar Transistors - BJT BIPOLAR PNP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 043499-US6T9TR | US6T9TR-ND | 277-US6T9TR | US6T9TR | 687-US6T9TR | US6T9TR |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - US6T9TR | Bipolar Transistor Arrays | 30V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS 2PNP 30V 1A 6UMT | Bipolar Transistors - BJT |
| Polarity | PNP; 2 PNP (Dual) | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; UMT6 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| VCEO | 30 volts | 30 volts | ||||
| fT | 320 MHz |