Toshiba Electronics (UK) Ltd 45V 150A MOSFET Transistor TPH1R005PL,L1Q

Description
MOSFET N-CH 45V 150A 8SOP Product overview: TPH1R005PL,L1Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH1R005PL,L1Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 45V 150A 8SOP Product overview: TPH1R005PL,L1Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH1R005PL,L1Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 150A MOSFET Transistor
278-TPH1R005PL,L1Q
45V 150A MOSFET Transistor 278-TPH1R005PL,L1Q
MOSFET N-CH 45V 150A 8SOP Product overview: TPH1R005PL,L1Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH1R005PL,L1Q can be used for catalog matching and distributor lookup.

MOSFET N-CH 45V 150A 8SOP Product overview: TPH1R005PL,L1Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH1R005PL,L1Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TPH1R005PLL1QTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH1R005PLL1QTR-ND
Single FETs, MOSFETs TPH1R005PLL1QTR-ND
N-Channel 45V 150A (Tc) 960mW (Ta), 170W (Tc) Surface Mount 8-SOP Advance (5x5)

N-Channel 45V 150A (Tc) 960mW (Ta), 170W (Tc) Surface Mount 8-SOP Advance (5x5)

Buy Now Datasheet
Single FETs, MOSFETs - TPH1R005PLL1QCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH1R005PLL1QCT-ND
Single FETs, MOSFETs TPH1R005PLL1QCT-ND
N-Channel 45V 150A (Tc) 960mW (Ta), 170W (Tc) Surface Mount 8-SOP Advance (5x5)

N-Channel 45V 150A (Tc) 960mW (Ta), 170W (Tc) Surface Mount 8-SOP Advance (5x5)

Buy Now Datasheet
Single FETs, MOSFETs - TPH1R005PLL1QDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH1R005PLL1QDKR-ND
Single FETs, MOSFETs TPH1R005PLL1QDKR-ND
N-Channel 45V 150A (Tc) 960mW (Ta), 170W (Tc) Surface Mount 8-SOP Advance (5x5)

N-Channel 45V 150A (Tc) 960mW (Ta), 170W (Tc) Surface Mount 8-SOP Advance (5x5)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPH1R005PL,L1Q - 900646-TPH1R005PL,L1Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPH1R005PL,L1Q
900646-TPH1R005PL,L1Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPH1R005PL,L1Q 900646-TPH1R005PL,L1Q
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900646-TPH1R005PL,L1 Q Series: U-MOSIX-H Operating Temperature Range: 175°C (TJ) Features: N-Channel 45 V 150A (Tc) 960mW (Ta), 170W (Tc) Surface Mount 8-SOP Advance (5x5) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: TPH1R005 Categories: Discrete Semiconductor Products Case / Package: 8-SOP Advance (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.29.0095 Other Part Number: TPH1R005PLL1QCT, TPH1R005PL,L1Q(M, TPH1R005PLL1QDKR, TPH1R005PLL1QTR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 900646-TPH1R005PL,L1Q
Series: U-MOSIX-H
Operating Temperature Range: 175°C (TJ)
Features: N-Channel 45 V 150A (Tc) 960mW (Ta), 170W (Tc) Surface Mount 8-SOP Advance (5x5)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPH1R005
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP Advance (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.29.0095
Other Part Number: TPH1R005PLL1QCT, TPH1R005PL,L1Q(M, TPH1R005PLL1QDKR, TPH1R005PLL1QTR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TPH1R005PL,L1Q - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TPH1R005PL,L1Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TPH1R005PL,L1Q
MOSFET N-CH 45V 150A 8SOP

MOSFET N-CH 45V 150A 8SOP

Supplier's Site
Single FETs, MOSFETs - TPH1R005PL,L1Q - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TPH1R005PL,L1Q
Single FETs, MOSFETs TPH1R005PL,L1Q
MOSFET N-CH 45V 150A 8SOP

MOSFET N-CH 45V 150A 8SOP

Supplier's Site Datasheet
MOSFET N-CH 45V 150A - 4669-TPH1R005PL,L1Q - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 45V 150A
4669-TPH1R005PL,L1Q
MOSFET N-CH 45V 150A 4669-TPH1R005PL,L1Q
MOSFET N-CH 45V 150A

MOSFET N-CH 45V 150A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TPH1R005PL,L1Q TPH1R005PLL1QTR-ND 900646-TPH1R005PL,L1Q TPH1R005PL,L1Q TPH1R005PL,L1Q 4669-TPH1R005PL,L1Q
Product Name 45V 150A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPH1R005PL,L1Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 45V 150A
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 45 volts 45 volts
PD 170 milliwatts 960 milliwatts 960 milliwatts
TJ 175 C (347 F) 175 C (347 F) 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data