Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC427EOA TC427EOA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105871-TC427EOA Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 30ns, 30ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105871-TC427EOA Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 30ns, 30ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC427EOA - 1105871-TC427EOA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC427EOA
1105871-TC427EOA
PMIC - PMIC - Gate Drivers - TC427EOA 1105871-TC427EOA
Manufacturer: Microchip Technology Win Source Part Number: 1105871-TC427EOA Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 30ns, 30ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1105871-TC427EOA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 30ns, 30ns
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC MOSFET DVR 1.5A DUAL HS 8SOIC - 536-TC427EOA - Utmel Electronic Limited
Hong Kong, China
IC MOSFET DVR 1.5A DUAL HS 8SOIC
536-TC427EOA
IC MOSFET DVR 1.5A DUAL HS 8SOIC 536-TC427EOA
IC MOSFET DVR 1.5A DUAL HS 8SOIC

IC MOSFET DVR 1.5A DUAL HS 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1105871-TC427EOA 536-TC427EOA
Product Name PMIC - PMIC - Gate Drivers - TC427EOA IC MOSFET DVR 1.5A DUAL HS 8SOIC
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK764R0-75C,118 - 1025284-BUK764R0-75C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 333000 milliwatts
View Details
4 suppliers
MOSFETs - 1223246 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details
END - OF - LIFE - AUIRF4905STRR - 1149796-AUIRF4905STRR - Win Source Electronics
Specs
Package Type SOT3
View Details