Microchip Technology, Inc. Single FETs, MOSFETs TN2524N8-G

Description
N-Channel 240V 360mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet
Description
N-Channel 240V 360mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TN2524N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2524N8-GCT-ND
Single FETs, MOSFETs TN2524N8-GCT-ND
N-Channel 240V 360mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

N-Channel 240V 360mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - TN2524N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2524N8-GDKR-ND
Single FETs, MOSFETs TN2524N8-GDKR-ND
N-Channel 240V 360mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

N-Channel 240V 360mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - TN2524N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2524N8-GTR-ND
Single FETs, MOSFETs TN2524N8-GTR-ND
N-Channel 240V 360mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

N-Channel 240V 360mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2524N8-G - 102749-TN2524N8-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2524N8-G
102749-TN2524N8-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2524N8-G 102749-TN2524N8-G
Manufacturer: Microchip Technology Win Source Part Number: 102749-TN2524N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 360mA (Tj) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 102749-TN2524N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 360mA (Tj)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 125pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
240V 360MA MOSFET Transistor
278-TN2524N8-G
240V 360MA MOSFET Transistor 278-TN2524N8-G
MOSFET N-CH 240V 360MA TO243AA Product overview: TN2524N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 360MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 360MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2524N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 240V 360MA TO243AA Product overview: TN2524N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 360MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 360MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2524N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2648919 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648919
MOSFETs 2648919
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

Supplier's Site
MOSFETs - 2648918 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648918
MOSFETs 2648918
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

Supplier's Site
MOSFETs - 2648919P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648919P
MOSFETs 2648919P
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN2524N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN2524N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN2524N8-G
MOSFET N-CH 240V 360MA TO243AA

MOSFET N-CH 240V 360MA TO243AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 240V 6Ohm

MOSFET 240V 6Ohm

Buy Now Datasheet
Trans MOSFET N-CH 240V 0.36A 4-Pin(3+Tab) SOT-89 - 536-TN2524N8-G - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 240V 0.36A 4-Pin(3+Tab) SOT-89
536-TN2524N8-G
Trans MOSFET N-CH 240V 0.36A 4-Pin(3+Tab) SOT-89 536-TN2524N8-G
Trans MOSFET N-CH 240V 0.36A 4-Pin(3+Tab) SOT-89

Trans MOSFET N-CH 240V 0.36A 4-Pin(3+Tab) SOT-89

Supplier's Site
Mosfet, N-Ch, 0.36A, 240V, Sot-89-3; Transistor Polarity Microchip - 44AC3358 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 0.36A, 240V, Sot-89-3; Transistor Polarity Microchip
44AC3358
Mosfet, N-Ch, 0.36A, 240V, Sot-89-3; Transistor Polarity Microchip 44AC3358
MOSFET, N-CH, 0.36A, 240V, SOT-89-3; Transistor Polarity:N Channel; Continuous Drain Current Id:360mA; Drain Source Voltage Vds:240V; On Resistance Rds(on):4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 0.36A, 240V, SOT-89-3; Transistor Polarity:N Channel; Continuous Drain Current Id:360mA; Drain Source Voltage Vds:240V; On Resistance Rds(on):4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number TN2524N8-GCT-ND 102749-TN2524N8-G 278-TN2524N8-G 2648919 TN2524N8-G TN2524N8-G 536-TN2524N8-G 44AC3358
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2524N8-G 240V 360MA MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Trans MOSFET N-CH 240V 0.36A 4-Pin(3+Tab) SOT-89 Mosfet, N-Ch, 0.36A, 240V, Sot-89-3; Transistor Polarity Microchip
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-243AA SOT3; SOT89; TO-243AA (SOT-89) Tape & Reel (TR) SOT89; SOT-89 Surface Mount TO-3; SOT89
V(BR)DSS 240 volts 240 volts 240 volts
PD 1600 milliwatts 1.6 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data