Toshiba Electronics (UK) Ltd 100V 90A TO220 MOSFET Transistor TK40E10N1,S1X

Description
MOSFET N CH 100V 90A TO220 Product overview: TK40E10N1,S1X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 90A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 90A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK40E10N1,S1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N CH 100V 90A TO220 Product overview: TK40E10N1,S1X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 90A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 90A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK40E10N1,S1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 90A TO220 MOSFET Transistor
278-TK40E10N1,S1X
100V 90A TO220 MOSFET Transistor 278-TK40E10N1,S1X
MOSFET N CH 100V 90A TO220 Product overview: TK40E10N1,S1X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 90A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 90A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK40E10N1,S1X can be used for catalog matching and distributor lookup.

MOSFET N CH 100V 90A TO220 Product overview: TK40E10N1,S1X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 90A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 90A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK40E10N1,S1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40E10N1,S1X - 212889-TK40E10N1,S1X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40E10N1,S1X
212889-TK40E10N1,S1X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40E10N1,S1X 212889-TK40E10N1,S1X
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212889-TK40E10N1,S1X Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 126W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4V @ 500μA Max Gate Charge: 49nC @ 10V Max Input Capacitance: 3000pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212889-TK40E10N1,S1X
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 126W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 4V @ 500μA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 3000pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - TK40E10N1S1X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK40E10N1S1X-ND
Single FETs, MOSFETs TK40E10N1S1X-ND
N-Channel 100V 90A (Tc) 126W (Tc) Through Hole TO-220

N-Channel 100V 90A (Tc) 126W (Tc) Through Hole TO-220

Buy Now Datasheet
MOSFET N CH 100V 90A TO220 - 4669-TK40E10N1,S1X - Utmel Electronic Limited
Hong Kong, China
MOSFET N CH 100V 90A TO220
4669-TK40E10N1,S1X
MOSFET N CH 100V 90A TO220 4669-TK40E10N1,S1X
MOSFET N CH 100V 90A TO220

MOSFET N CH 100V 90A TO220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK40E10N1,S1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK40E10N1,S1X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK40E10N1,S1X
MOSFET N CH 100V 90A TO220

MOSFET N CH 100V 90A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-TK40E10N1,S1X 212889-TK40E10N1,S1X TK40E10N1S1X-ND 4669-TK40E10N1,S1X TK40E10N1,S1X
Product Name 100V 90A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40E10N1,S1X Single FETs, MOSFETs MOSFET N CH 100V 90A TO220 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 126 milliwatts 126000 milliwatts 126000 milliwatts
Unlock Full Specs
to access all available technical data