Toshiba Electronics (UK) Ltd 600V 7A MOSFET Transistor TK7A60W5,S5VX

Description
MOSFET N-CH 600V 7A TO220SIS Product overview: TK7A60W5,S5VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK7A60W5,S5VX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 7A TO220SIS Product overview: TK7A60W5,S5VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK7A60W5,S5VX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 7A MOSFET Transistor
278-TK7A60W5,S5VX
600V 7A MOSFET Transistor 278-TK7A60W5,S5VX
MOSFET N-CH 600V 7A TO220SIS Product overview: TK7A60W5,S5VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK7A60W5,S5VX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7A TO220SIS Product overview: TK7A60W5,S5VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK7A60W5,S5VX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TK7A60W5S5VX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK7A60W5S5VX-ND
Single FETs, MOSFETs TK7A60W5S5VX-ND
N-Channel 600V 7A (Ta) 30W (Tc) Through Hole TO-220SIS

N-Channel 600V 7A (Ta) 30W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A60W5,S5VX - 777950-TK7A60W5,S5VX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A60W5,S5VX
777950-TK7A60W5,S5VX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A60W5,S5VX 777950-TK7A60W5,S5VX
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 777950-TK7A60W5,S5VX Series: DTMOSIV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack, Isolated Tab Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Ta) Family Name: TK7A60W5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220SIS Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4.5V @ 350μA Gate Charge (Qg) (Maximum) @ Vgs: 16nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 490pF @ 300V Vgs (Maximum): ±30V Power Dissipation (Maximum): 30W (Tc) Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): FCPF7N60-NL; FCPF7N60T; FCPF7N60YDTU; FCPF7N60; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 777950-TK7A60W5,S5VX
Series: DTMOSIV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7A (Ta)
Family Name: TK7A60W5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220SIS
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4.5V @ 350μA
Gate Charge (Qg) (Maximum) @ Vgs: 16nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 490pF @ 300V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 30W (Tc)
Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): FCPF7N60-NL; FCPF7N60T; FCPF7N60YDTU; FCPF7N60;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK7A60W5,S5VX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK7A60W5,S5VX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK7A60W5,S5VX
MOSFET N-CH 600V 7A TO220SIS

MOSFET N-CH 600V 7A TO220SIS

Supplier's Site
MOSFET N-CH 600V 7A TO-220SIS - 4669-TK7A60W5,S5VX - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 7A TO-220SIS
4669-TK7A60W5,S5VX
MOSFET N-CH 600V 7A TO-220SIS 4669-TK7A60W5,S5VX
MOSFET N-CH 600V 7A TO-220SIS

MOSFET N-CH 600V 7A TO-220SIS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TK7A60W5,S5VX TK7A60W5S5VX-ND 777950-TK7A60W5,S5VX TK7A60W5,S5VX 4669-TK7A60W5,S5VX
Product Name 600V 7A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A60W5,S5VX Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 600V 7A TO-220SIS
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 30 milliwatts 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products