Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4429EMF713 TC4429EMF713

Description
Manufacturer: Microchip Technology Win Source Part Number: 796439-TC4429EMF713 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 25ns, 25ns Family Name: TC4429 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): MXT429EPA+; MAX4429CPA; MAX4429C/D+; MXT429C/D+; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 796439-TC4429EMF713 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 25ns, 25ns Family Name: TC4429 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): MXT429EPA+; MAX4429CPA; MAX4429C/D+; MXT429C/D+; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4429EMF713 - 796439-TC4429EMF713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4429EMF713
796439-TC4429EMF713
PMIC - PMIC - Gate Drivers - TC4429EMF713 796439-TC4429EMF713
Manufacturer: Microchip Technology Win Source Part Number: 796439-TC4429EMF713 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 25ns, 25ns Family Name: TC4429 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): MXT429EPA+; MAX4429CPA; MAX4429C/D+; MXT429C/D+; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796439-TC4429EMF713
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Rise / Fall Time (Typ): 25ns, 25ns
Family Name: TC4429
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): MXT429EPA+; MAX4429CPA; MAX4429C/D+; MXT429C/D+;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET DRVR 6A 1-OUT Lo Side Inv 8-Pin DFN-S EP T/R - 536-TC4429EMF713 - Utmel Electronic Limited
Hong Kong, China
MOSFET DRVR 6A 1-OUT Lo Side Inv 8-Pin DFN-S EP T/R
536-TC4429EMF713
MOSFET DRVR 6A 1-OUT Lo Side Inv 8-Pin DFN-S EP T/R 536-TC4429EMF713
MOSFET DRVR 6A 1-OUT Lo Side Inv 8-Pin DFN-S EP T/R

MOSFET DRVR 6A 1-OUT Lo Side Inv 8-Pin DFN-S EP T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 796439-TC4429EMF713 536-TC4429EMF713
Product Name PMIC - PMIC - Gate Drivers - TC4429EMF713 MOSFET DRVR 6A 1-OUT Lo Side Inv 8-Pin DFN-S EP T/R
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810028SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 81000 milliamps
View Details
7 suppliers