onsemi 80V 1A Bipolar Transistor TN6729A

Description
TRANS PNP 80V 1A TO-226 Product overview: TN6729A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TN6729A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 80V 1A TO-226 Product overview: TN6729A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TN6729A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A Bipolar Transistor
276-TN6729A
80V 1A Bipolar Transistor 276-TN6729A
TRANS PNP 80V 1A TO-226 Product overview: TN6729A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TN6729A can be used for catalog matching and distributor lookup.

TRANS PNP 80V 1A TO-226 Product overview: TN6729A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TN6729A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - TN6729A - 119325-TN6729A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TN6729A
119325-TN6729A
TRANSISTORS - Transistors (BJT) - Single - TN6729A 119325-TN6729A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119325-TN6729A Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-226 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 10mA, 250mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 250mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119325-TN6729A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-226
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 10mA, 250mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 250mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - TN6729A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TN6729A-ND
Single Bipolar Transistors TN6729A-ND
Bipolar (BJT) Transistor PNP 80V 1A 1W Through Hole TO-226-3

Bipolar (BJT) Transistor PNP 80V 1A 1W Through Hole TO-226-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TN6729A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TN6729A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TN6729A
TRANS PNP 80V 1A TO226-3

TRANS PNP 80V 1A TO226-3

Supplier's Site
TRANS PNP 80V 1A TO-226 - 598-TN6729A - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 80V 1A TO-226
598-TN6729A
TRANS PNP 80V 1A TO-226 598-TN6729A
TRANS PNP 80V 1A TO-226

TRANS PNP 80V 1A TO-226

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-TN6729A 119325-TN6729A TN6729A-ND TN6729A 598-TN6729A
Product Name 80V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - TN6729A Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 80V 1A TO-226
Polarity PNP PNP; PNP PNP PNP; PNP
IC(max) 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data