Microchip Technology, Inc. 350V 180MA MOSFET Transistor TP2635N3-G

Description
MOSFET P-CH 350V 180MA TO92-3 Product overview: TP2635N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 180MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 180MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2635N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 350V 180MA TO92-3 Product overview: TP2635N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 180MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 180MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2635N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350V 180MA MOSFET Transistor
278-TP2635N3-G
350V 180MA MOSFET Transistor 278-TP2635N3-G
MOSFET P-CH 350V 180MA TO92-3 Product overview: TP2635N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 180MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 180MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2635N3-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 350V 180MA TO92-3 Product overview: TP2635N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 180MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 180MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2635N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TP2635N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP2635N3-G-ND
Single FETs, MOSFETs TP2635N3-G-ND
P-Channel 350V 180mA (Tj) 1W (Ta) Through Hole TO-92-3

P-Channel 350V 180mA (Tj) 1W (Ta) Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1006013-TP2635N3-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1006013-TP2635N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1006013-TP2635N3-G
Win Source Part Number: 1006013-TP2635N3-G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bag Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 350 V Current - Continuous Drain (Id) @ 25°C: 180mA (Tj) Rds On (Max) @ Id, Vgs: 15Ohm @ 300mA, 10V Vgs(th) (Max) @ Id: 2V @ 1mA Power Dissipation (Max): 1W (Ta) Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Input Capacitance (Ciss) (Max) @ Vds: 300 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: TP2635 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Win Source Part Number: 1006013-TP2635N3-G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bag
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 350 V
Current - Continuous Drain (Id) @ 25°C: 180mA (Tj)
Rds On (Max) @ Id, Vgs: 15Ohm @ 300mA, 10V
Vgs(th) (Max) @ Id: 2V @ 1mA
Power Dissipation (Max): 1W (Ta)
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Input Capacitance (Ciss) (Max) @ Vds: 300 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: TP2635
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - TP2635N3-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TP2635N3-G
Single FETs, MOSFETs TP2635N3-G
MOSFET P-CH 350V 180MA TO92-3

MOSFET P-CH 350V 180MA TO92-3

Supplier's Site Datasheet
MOSFET,P-CHANNEL ENHANCEMENT-MODE,-350V,15 Ohm3 TO-92BAG - 536-TP2635N3-G - Utmel Electronic Limited
Hong Kong, China
MOSFET,P-CHANNEL ENHANCEMENT-MODE,-350V,15 Ohm3 TO-92BAG
536-TP2635N3-G
MOSFET,P-CHANNEL ENHANCEMENT-MODE,-350V,15 Ohm3 TO-92BAG 536-TP2635N3-G
MOSFET,P-CHANNEL ENHANCEMENT-MODE,-35 0V,15 Ohm3 TO-92BAG

MOSFET,P-CHANNEL ENHANCEMENT-MODE,-350V,15 Ohm3 TO-92BAG

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 350V 15Ohm

MOSFET 350V 15Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TP2635N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TP2635N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP2635N3-G
MOSFET P-CH 350V 180MA TO92-3

MOSFET P-CH 350V 180MA TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-TP2635N3-G TP2635N3-G-ND 1006013-TP2635N3-G TP2635N3-G 536-TP2635N3-G TP2635N3-G TP2635N3-G
Product Name 350V 180MA MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET,P-CHANNEL ENHANCEMENT-MODE,-350V,15 Ohm3 TO-92BAG MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 350 volts 350 volts -350 volts
PD 1 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data