Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC429CPA TC429CPA

Description
Manufacturer: Microchip Technology Win Source Part Number: 796427-TC429CPA Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 7 V ~ 18 V Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 23ns, 25ns Family Name: TC429 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MXT429EPA+; MXT429CPA+; MXT429CPA; MXT429EPA; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 796427-TC429CPA Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 7 V ~ 18 V Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 23ns, 25ns Family Name: TC429 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MXT429EPA+; MXT429CPA+; MXT429CPA; MXT429EPA; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC429CPA - 796427-TC429CPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC429CPA
796427-TC429CPA
PMIC - PMIC - Gate Drivers - TC429CPA 796427-TC429CPA
Manufacturer: Microchip Technology Win Source Part Number: 796427-TC429CPA Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 7 V ~ 18 V Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 23ns, 25ns Family Name: TC429 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MXT429EPA+; MXT429CPA+; MXT429CPA; MXT429EPA; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796427-TC429CPA
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 7 V ~ 18 V
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Rise / Fall Time (Typ): 23ns, 25ns
Family Name: TC429
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MXT429EPA+; MXT429CPA+; MXT429CPA; MXT429EPA;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MICROCHIP - TC429CPA - MOSFET Driver Single, Low Side Inverting, 7V-18V supply, 6A peak out, 1.8 Ohm output, DIP-8 - 536-TC429CPA - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - TC429CPA - MOSFET Driver Single, Low Side Inverting, 7V-18V supply, 6A peak out, 1.8 Ohm output, DIP-8
536-TC429CPA
MICROCHIP - TC429CPA - MOSFET Driver Single, Low Side Inverting, 7V-18V supply, 6A peak out, 1.8 Ohm output, DIP-8 536-TC429CPA
MICROCHIP - TC429CPA - MOSFET Driver Single, Low Side Inverting, 7V-18V supply, 6A peak out, 1.8 Ohm output, DIP-8

MICROCHIP - TC429CPA - MOSFET Driver Single, Low Side Inverting, 7V-18V supply, 6A peak out, 1.8 Ohm output, DIP-8

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 796427-TC429CPA 536-TC429CPA
Product Name PMIC - PMIC - Gate Drivers - TC429CPA MICROCHIP - TC429CPA - MOSFET Driver Single, Low Side Inverting, 7V-18V supply, 6A peak out, 1.8 Ohm output, DIP-8
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17551Q5A N-Channel NexFET Power MOSFET, CSD17551Q5A - CSD17551Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0110 ohms
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810025SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers