Vishay Intertechnology, Inc. 30V 84A TO252 MOSFET Transistor SUD50N03-06P-E3

Description
MOSFET N-CH 30V 84A TO252 Product overview: SUD50N03-06P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 84A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 84A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-06P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 84A TO252 Product overview: SUD50N03-06P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 84A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 84A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-06P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 84A TO252 MOSFET Transistor
278-SUD50N03-06P-E3
30V 84A TO252 MOSFET Transistor 278-SUD50N03-06P-E3
MOSFET N-CH 30V 84A TO252 Product overview: SUD50N03-06P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 84A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 84A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-06P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 84A TO252 Product overview: SUD50N03-06P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 84A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 84A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-06P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-06P-E3 - 042960-SUD50N03-06P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-06P-E3
042960-SUD50N03-06P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-06P-E3 042960-SUD50N03-06P-E3
Manufacturer: Vishay Win Source Part Number: 042960-SUD50N03-06P- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 8.3W (Ta), 88W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 84A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 30nC @ 4.5V Max Input Capacitance: 3100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 042960-SUD50N03-06P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 8.3W (Ta), 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 84A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 30nC @ 4.5V
Max Input Capacitance: 3100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SUD50N03-06P-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50N03-06P-E3-ND
Single FETs, MOSFETs SUD50N03-06P-E3-ND
N-Channel 30V 84A (Tc) 8.3W (Ta), 88W (Tc) Surface Mount TO-252AA

N-Channel 30V 84A (Tc) 8.3W (Ta), 88W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50N03-06P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50N03-06P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50N03-06P-E3
MOSFET N-CH 30V 84A TO252

MOSFET N-CH 30V 84A TO252

Supplier's Site
MOSFET N-CH 30V 84A TO252 - 880-SUD50N03-06P-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 84A TO252
880-SUD50N03-06P-E3
MOSFET N-CH 30V 84A TO252 880-SUD50N03-06P-E3
MOSFET N-CH 30V 84A TO252

MOSFET N-CH 30V 84A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUD50N03-06P-E3 042960-SUD50N03-06P-E3 SUD50N03-06P-E3-ND SUD50N03-06P-E3 880-SUD50N03-06P-E3
Product Name 30V 84A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-06P-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 84A TO252
PD 8300 milliwatts 8300 to 88000 milliwatts 8300 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 3100 pF @ 25 V
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data