MOSFET P-CH 20V 4A SOT23F Product overview: SSM3J331R,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J331R,LF can be used for catalog matching and distributor lookup.
P-Channel 20V 4A (Ta) 1W (Ta) Surface Mount SOT-23F
P-Channel 20V 4A (Ta) 1W (Ta) Surface Mount SOT-23F
P-Channel 20V 4A (Ta) 1W (Ta) Surface Mount SOT-23F
MOSFET P-CH 20V 4A SOT23F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SSM3J331R,LF | SSM3J331RLFDKR-ND | SSM3J331R,LF | 4669-SSM3J331R,LF |
| Product Name | 20V 4A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | SOT23 MOSFETs ROHS |
| Polarity | P-Channel | P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 20 volts | |||
| PD | 1 milliwatts |