Vishay Intertechnology, Inc. Single FETs, MOSFETs SUD40N02-08-E3

Description
N-Channel 20V 40A (Tc) 8.3W (Ta), 71W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 20V 40A (Tc) 8.3W (Ta), 71W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUD40N02-08-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD40N02-08-E3-ND
Single FETs, MOSFETs SUD40N02-08-E3-ND
N-Channel 20V 40A (Tc) 8.3W (Ta), 71W (Tc) Surface Mount TO-252AA

N-Channel 20V 40A (Tc) 8.3W (Ta), 71W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
20V 40A TO252 MOSFET Transistor
278-SUD40N02-08-E3
20V 40A TO252 MOSFET Transistor 278-SUD40N02-08-E3
MOSFET N-CH 20V 40A TO252 Product overview: SUD40N02-08-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 40A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD40N02-08-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 40A TO252 Product overview: SUD40N02-08-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 40A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD40N02-08-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD40N02-08-E3 - 1104092-SUD40N02-08-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD40N02-08-E3
1104092-SUD40N02-08-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD40N02-08-E3 1104092-SUD40N02-08-E3
Manufacturer: Vishay Win Source Part Number: 1104092-SUD40N02-08- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 8.3W (Ta), 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 600mV @ 250μA (Min) Max Gate Charge: 35nC @ 4.5V Max Input Capacitance: 2660pF @ 20V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 8.5 mOhm @ 20A, 4.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1104092-SUD40N02-08-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 8.3W (Ta), 71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 600mV @ 250μA (Min)
Max Gate Charge: 35nC @ 4.5V
Max Input Capacitance: 2660pF @ 20V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 20A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD40N02-08-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD40N02-08-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD40N02-08-E3
MOSFET N-CH 20V 40A TO252

MOSFET N-CH 20V 40A TO252

Supplier's Site
MOSFET N-CH 20V 40A TO252 - 880-SUD40N02-08-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 40A TO252
880-SUD40N02-08-E3
MOSFET N-CH 20V 40A TO252 880-SUD40N02-08-E3
MOSFET N-CH 20V 40A TO252

MOSFET N-CH 20V 40A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SUD40N02-08-E3-ND 278-SUD40N02-08-E3 1104092-SUD40N02-08-E3 SUD40N02-08-E3 880-SUD40N02-08-E3
Product Name Single FETs, MOSFETs 20V 40A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD40N02-08-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 20V 40A TO252
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) 2660 pF @ 20 V
PD 8300 milliwatts 8300 to 71000 milliwatts 71000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data