Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4423COE TC4423COE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105906-TC4423COE Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 23ns, 25ns Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105906-TC4423COE Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 23ns, 25ns Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4423COE - 1105906-TC4423COE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4423COE
1105906-TC4423COE
PMIC - PMIC - Gate Drivers - TC4423COE 1105906-TC4423COE
Manufacturer: Microchip Technology Win Source Part Number: 1105906-TC4423COE Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 23ns, 25ns Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105906-TC4423COE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 23ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ic, Dual Mosfet Driver, Cmos, Sop, 16Pin, Plastic Rohs Compliant: Yes - 536-TC4423COE - Utmel Electronic Limited
Hong Kong, China
Ic, Dual Mosfet Driver, Cmos, Sop, 16Pin, Plastic Rohs Compliant: Yes
536-TC4423COE
Ic, Dual Mosfet Driver, Cmos, Sop, 16Pin, Plastic Rohs Compliant: Yes 536-TC4423COE
Ic, Dual Mosfet Driver, Cmos, Sop, 16Pin, Plastic Rohs Compliant: Yes

Ic, Dual Mosfet Driver, Cmos, Sop, 16Pin, Plastic Rohs Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1105906-TC4423COE 536-TC4423COE
Product Name PMIC - PMIC - Gate Drivers - TC4423COE Ic, Dual Mosfet Driver, Cmos, Sop, 16Pin, Plastic Rohs Compliant: Yes
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16409Q3 N-Channel NexFET™ Power MOSFET - CSD16409Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
MOSFETs - 1464727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
20 V, P-channel Trench MOSFET - BUK4D110-20PH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -6700 milliamps
View Details