ROHM Semiconductor USA, LLC 80V 0.5A Bipolar Transistor SSTA56T116

Description
TRANS PNP 80V 0.5A SST3 Product overview: SSTA56T116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SSTA56T116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 80V 0.5A SST3 Product overview: SSTA56T116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SSTA56T116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 0.5A Bipolar Transistor
276-SSTA56T116
80V 0.5A Bipolar Transistor 276-SSTA56T116
TRANS PNP 80V 0.5A SST3 Product overview: SSTA56T116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SSTA56T116 can be used for catalog matching and distributor lookup.

TRANS PNP 80V 0.5A SST3 Product overview: SSTA56T116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SSTA56T116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SSTA56T116 - 097622-SSTA56T116 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SSTA56T116
097622-SSTA56T116
TRANSISTORS - Transistors (BJT) - Single - SSTA56T116 097622-SSTA56T116
Manufacturer: Rohm Semiconductor Win Source Part Number: 097622-SSTA56T116 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SST3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 097622-SSTA56T116
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SST3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - SSTA56T116DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SSTA56T116DKR-ND
Single Bipolar Transistors SSTA56T116DKR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 350mW Surface Mount SST3

Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 350mW Surface Mount SST3

Buy Now Datasheet
Single Bipolar Transistors - SSTA56T116CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SSTA56T116CT-ND
Single Bipolar Transistors SSTA56T116CT-ND
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 350mW Surface Mount SST3

Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 350mW Surface Mount SST3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SSTA56T116
Bipolar Transistors - BJT SSTA56T116
Bipolar Transistors - BJT DDVR PNP 80V 500MA

Bipolar Transistors - BJT DDVR PNP 80V 500MA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SSTA56T116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SSTA56T116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SSTA56T116
TRANS PNP 80V 0.5A SST3

TRANS PNP 80V 0.5A SST3

Supplier's Site
TRANS PNP 80V 0.5A SST3 - 687-SSTA56T116 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 80V 0.5A SST3
687-SSTA56T116
TRANS PNP 80V 0.5A SST3 687-SSTA56T116
TRANS PNP 80V 0.5A SST3

TRANS PNP 80V 0.5A SST3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-SSTA56T116 097622-SSTA56T116 SSTA56T116DKR-ND SSTA56T116 SSTA56T116 687-SSTA56T116
Product Name 80V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SSTA56T116 Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 80V 0.5A SST3
Polarity PNP PNP; PNP PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; SST3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 80 volts 80 volts
fT 50 MHz
Unlock Full Specs
to access all available technical data