Microchip Technology, Inc. MOSFETs VN2110K1-G

Description
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 100V
Request a Quote Datasheet
Description
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2648943P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648943P
MOSFETs 2648943P
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 100V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 100V

Supplier's Site
MOSFETs - 2648942 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648942
MOSFETs 2648942
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 100V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 100V

Supplier's Site
MOSFETs - 2648943 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648943
MOSFETs 2648943
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 100V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 100V

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2110K1-G - 097699-VN2110K1-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2110K1-G
097699-VN2110K1-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2110K1-G 097699-VN2110K1-G
Manufacturer: Microchip Technology Win Source Part Number: 097699-VN2110K1-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 200mA (Tj) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 097699-VN2110K1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360mW (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 200mA (Tj)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - VN2110K1-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN2110K1-GCT-ND
Single FETs, MOSFETs VN2110K1-GCT-ND
N-Channel 100V 200mA (Tj) 360mW (Tc) Surface Mount SOT-23-3

N-Channel 100V 200mA (Tj) 360mW (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - VN2110K1-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN2110K1-GDKR-ND
Single FETs, MOSFETs VN2110K1-GDKR-ND
N-Channel 100V 200mA (Tj) 360mW (Tc) Surface Mount SOT-23-3

N-Channel 100V 200mA (Tj) 360mW (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - VN2110K1-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN2110K1-GTR-ND
Single FETs, MOSFETs VN2110K1-GTR-ND
N-Channel 100V 200mA (Tj) 360mW (Tc) Surface Mount SOT-23-3

N-Channel 100V 200mA (Tj) 360mW (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
100V 200MA SOT23 MOSFET Transistor
278-VN2110K1-G
100V 200MA SOT23 MOSFET Transistor 278-VN2110K1-G
MOSFET N-CH 100V 200MA SOT23-3 Product overview: VN2110K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 200MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2110K1-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 200MA SOT23-3 Product overview: VN2110K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 200MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2110K1-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V 4Ohm

MOSFET 100V 4Ohm

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN2110K1-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN2110K1-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN2110K1-G
MOSFET N-CH 100V 200MA SOT23-3

MOSFET N-CH 100V 200MA SOT23-3

Supplier's Site
Trans MOSFET N-CH 100V 0.2A 3-Pin SOT-23 - 536-VN2110K1-G - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 100V 0.2A 3-Pin SOT-23
536-VN2110K1-G
Trans MOSFET N-CH 100V 0.2A 3-Pin SOT-23 536-VN2110K1-G
Trans MOSFET N-CH 100V 0.2A 3-Pin SOT-23

Trans MOSFET N-CH 100V 0.2A 3-Pin SOT-23

Supplier's Site
Mosfet, N-Ch, 100V, 0.2A, Sot-23; Transistor Polarity Microchip - 57AC4335 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 0.2A, Sot-23; Transistor Polarity Microchip
57AC4335
Mosfet, N-Ch, 100V, 0.2A, Sot-23; Transistor Polarity Microchip 57AC4335
MOSFET, N-CH, 100V, 0.2A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:100V; On Resistance Rds(on):3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 0.2A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:100V; On Resistance Rds(on):3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2648943P 097699-VN2110K1-G VN2110K1-GCT-ND 278-VN2110K1-G VN2110K1-G VN2110K1-G 536-VN2110K1-G 57AC4335
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2110K1-G Single FETs, MOSFETs 100V 200MA SOT23 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 100V 0.2A 3-Pin SOT-23 Mosfet, N-Ch, 100V, 0.2A, Sot-23; Transistor Polarity Microchip
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Package Type SOT23; SOT-23 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-3; SOT23
V(BR)DSS 100 volts 100 volts 100 volts
PD 360 milliwatts 360 milliwatts 360 milliwatts
Unlock Full Specs
to access all available technical data