Manufacturer: Vishay Siliconix
Win Source Part Number: 809508-SUA70090E-E3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: TO-220 Full Pack
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 35.7W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 9.3mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 50nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1950pF at 50V
Current - Continuous Drain (Id) at 25°C: 42.8A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V
N-Channel 100V 42.8A (Tc) 35.7W (Tc) Through Hole TO-220 Full Pack
Power Field-Effect Transistor, 42.8A I(D), 100V, 0.0093ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: SUA70090E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 42.8A, 100V, 0.0093ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 42.8A, 100V, 0.0093ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUA70090E-E3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 42.8A TO220
MOSFET N-CH 100V 42.8A TO220 FPK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 809508-SUA70090E-E3 | SUA70090E-E3-ND | 278-SUA70090E-E3 | SUA70090E-E3 | 880-SUA70090E-E3 |
| Product Name | FETs - Single - SUA70090E-E3 | Single FETs, MOSFETs | N-Channel 42.8A 100V 0.0093ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 100V 42.8A TO220 FPK |
| Polarity | N-Channel | N-Channel | |||
| PD | 35700 milliwatts | 35700 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | Through Hole | ||
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube |