STMicroelectronics, Inc. 12A 400V Bipolar Transistor STW13009

Description
12A, 400V, NPN, Si, POWER TRANSISTOR, TO-247AD, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STW13009 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STW13009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12A, 400V, NPN, Si, POWER TRANSISTOR, TO-247AD, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STW13009 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STW13009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 400V Bipolar Transistor
276-STW13009
12A 400V Bipolar Transistor 276-STW13009
12A, 400V, NPN, Si, POWER TRANSISTOR, TO-247AD, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STW13009 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STW13009 can be used for catalog matching and distributor lookup.

12A, 400V, NPN, Si, POWER TRANSISTOR, TO-247AD, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STW13009 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STW13009 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - STW13009 - 898511-STW13009 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STW13009
898511-STW13009
TRANSISTORS - Transistors (BJT) - Single - STW13009 898511-STW13009
Manufacturer: STMicroelectronics Win Source Part Number: 898511-STW13009 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 12 A - 125 W Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: STW130 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-3555, 497-3555-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 898511-STW13009
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400 V 12 A - 125 W Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STW130
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-3555, 497-3555-NDR

Buy Now Datasheet
Single Bipolar Transistors - 497-3555-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-3555-ND
Single Bipolar Transistors 497-3555-ND
Bipolar (BJT) Transistor NPN 400V 12A 125W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN 400V 12A 125W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STW13009 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STW13009
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STW13009
TRANS NPN 400V 12A TO247-3

TRANS NPN 400V 12A TO247-3

Supplier's Site
TRANS NPN 400V 12A TO247 - 761-STW13009 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 400V 12A TO247
761-STW13009
TRANS NPN 400V 12A TO247 761-STW13009
TRANS NPN 400V 12A TO247

TRANS NPN 400V 12A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-STW13009 898511-STW13009 497-3555-ND STW13009 761-STW13009
Product Name 12A 400V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - STW13009 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 400V 12A TO247
Polarity NPN NPN NPN NPN; NPN
IC(max) 12000 milliamps 12000 milliamps
VCEO 400 volts 400 volts
PD 125000 milliwatts
Unlock Full Specs
to access all available technical data