Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2501N8-G TN2501N8-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1110805-TN2501N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 3V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 18V Continuous Drain Current at 25°C: 400mA (Tj) Gate-Source Threshold Voltage: 1V @ 1mA Max Input Capacitance: 110pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 200mA, 3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1110805-TN2501N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 3V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 18V Continuous Drain Current at 25°C: 400mA (Tj) Gate-Source Threshold Voltage: 1V @ 1mA Max Input Capacitance: 110pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 200mA, 3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2501N8-G - 1110805-TN2501N8-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2501N8-G
1110805-TN2501N8-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2501N8-G 1110805-TN2501N8-G
Manufacturer: Microchip Technology Win Source Part Number: 1110805-TN2501N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 3V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 18V Continuous Drain Current at 25°C: 400mA (Tj) Gate-Source Threshold Voltage: 1V @ 1mA Max Input Capacitance: 110pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 200mA, 3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1110805-TN2501N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 3V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 18V
Continuous Drain Current at 25°C: 400mA (Tj)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Input Capacitance: 110pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 200mA, 3V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - TN2501N8-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2501N8-G-ND
Single FETs, MOSFETs TN2501N8-G-ND
N-Channel 18V 400mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

N-Channel 18V 400mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Singapore, Singapore
18V 400MA MOSFET Transistor
278-TN2501N8-G
18V 400MA MOSFET Transistor 278-TN2501N8-G
MOSFET N-CH 18V 400MA TO243AA Product overview: TN2501N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 18V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2501N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 18V 400MA TO243AA Product overview: TN2501N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 18V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2501N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 18V 2.5Ohm

MOSFET 18V 2.5Ohm

Buy Now Datasheet
Single FETs, MOSFETs - TN2501N8-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TN2501N8-G
Single FETs, MOSFETs TN2501N8-G
MOSFET N-CH 18V 400MA TO243AA

MOSFET N-CH 18V 400MA TO243AA

Supplier's Site Datasheet
MOSFET N-CH 18V 400MA SOT89-3 - 536-TN2501N8-G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 18V 400MA SOT89-3
536-TN2501N8-G
MOSFET N-CH 18V 400MA SOT89-3 536-TN2501N8-G
MOSFET N-CH 18V 400MA SOT89-3

MOSFET N-CH 18V 400MA SOT89-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN2501N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN2501N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN2501N8-G
MOSFET N-CH 18V 400MA TO243AA

MOSFET N-CH 18V 400MA TO243AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1110805-TN2501N8-G TN2501N8-G-ND 278-TN2501N8-G TN2501N8-G TN2501N8-G 536-TN2501N8-G TN2501N8-G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2501N8-G Single FETs, MOSFETs 18V 400MA MOSFET Transistor MOSFET Single FETs, MOSFETs MOSFET N-CH 18V 400MA SOT89-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 18 volts 18 volts 18 volts 18 volts
PD 1600 milliwatts 1.6 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT89; TO-243AA (SOT-89) TO-243AA Tape & Reel (TR) SOT89; TO-243AA TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AUIRF7737L2TRCT-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L6
Transistor Grade / Operating Range Automotive
View Details
4 suppliers