Vishay Intertechnology, Inc. 40V 9.8A 20A TO252 MOSFET Transistor SUD50N04-16P-E3

Description
MOSFET N-CH 40V 9.8A/20A TO252 Product overview: SUD50N04-16P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9.8A, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9.8A, 20A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N04-16P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 9.8A/20A TO252 Product overview: SUD50N04-16P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9.8A, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9.8A, 20A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N04-16P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 9.8A 20A TO252 MOSFET Transistor
278-SUD50N04-16P-E3
40V 9.8A 20A TO252 MOSFET Transistor 278-SUD50N04-16P-E3
MOSFET N-CH 40V 9.8A/20A TO252 Product overview: SUD50N04-16P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9.8A, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9.8A, 20A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N04-16P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 9.8A/20A TO252 Product overview: SUD50N04-16P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9.8A, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9.8A, 20A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N04-16P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N04-16P-E3 - 1104101-SUD50N04-16P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N04-16P-E3
1104101-SUD50N04-16P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N04-16P-E3 1104101-SUD50N04-16P-E3
Manufacturer: Vishay Win Source Part Number: 1104101-SUD50N04-16P -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 35.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 9.8A (Ta), 20A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 1655pF @ 20V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 16 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1104101-SUD50N04-16P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 35.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 9.8A (Ta), 20A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 1655pF @ 20V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 16 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 40V 9.8A TO252 - 880-SUD50N04-16P-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 9.8A TO252
880-SUD50N04-16P-E3
MOSFET N-CH 40V 9.8A TO252 880-SUD50N04-16P-E3
MOSFET N-CH 40V 9.8A TO252

MOSFET N-CH 40V 9.8A TO252

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50N04-16P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50N04-16P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50N04-16P-E3
MOSFET N-CH 40V 9.8A/20A TO252

MOSFET N-CH 40V 9.8A/20A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SUD50N04-16P-E3 1104101-SUD50N04-16P-E3 880-SUD50N04-16P-E3 SUD50N04-16P-E3
Product Name 40V 9.8A 20A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N04-16P-E3 MOSFET N-CH 40V 9.8A TO252 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3100 milliwatts 3100 to 35700 milliwatts 3100 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) 1655 pF @ 20 V
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data