Microchip Technology, Inc. Single FETs, MOSFETs VN2210N2

Description
N-Channel 100V 1.7A (Tj) 360mW (Tc) Through Hole TO-39
Request a Quote Datasheet
Description
N-Channel 100V 1.7A (Tj) 360mW (Tc) Through Hole TO-39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VN2210N2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN2210N2-ND
Single FETs, MOSFETs VN2210N2-ND
N-Channel 100V 1.7A (Tj) 360mW (Tc) Through Hole TO-39

N-Channel 100V 1.7A (Tj) 360mW (Tc) Through Hole TO-39

Buy Now Datasheet
Singapore, Singapore
100V 1.7A MOSFET Transistor
278-VN2210N2
100V 1.7A MOSFET Transistor 278-VN2210N2
MOSFET N-CH 100V 1.7A TO39 Product overview: VN2210N2 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2210N2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 1.7A TO39 Product overview: VN2210N2 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2210N2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - VN2210N2 - 1279474-VN2210N2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - VN2210N2
1279474-VN2210N2
FETs - Single - VN2210N2 1279474-VN2210N2
Manufacturer: Microchip Technology Win Source Part Number: 1279474-VN2210N2 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Power Dissipation (Maximum): 360mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 1.7A Rds On (Maximum) at Id, Vgs: 350mOhm at 4A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.4V at 10mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 500pF at 25V

Manufacturer: Microchip Technology
Win Source Part Number: 1279474-VN2210N2
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Power Dissipation (Maximum): 360mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 1.7A
Rds On (Maximum) at Id, Vgs: 350mOhm at 4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.4V at 10mA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 500pF at 25V

Buy Now
Sheung Wan, Hong Kong
MOSFET
VN2210N2
MOSFET VN2210N2
MOSFET 100V 0.35Ohm

MOSFET 100V 0.35Ohm

Buy Now Datasheet
Trans MOSFET N-CH 100V 1.7A 3-Pin TO-39 - 536-VN2210N2 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 100V 1.7A 3-Pin TO-39
536-VN2210N2
Trans MOSFET N-CH 100V 1.7A 3-Pin TO-39 536-VN2210N2
Trans MOSFET N-CH 100V 1.7A 3-Pin TO-39

Trans MOSFET N-CH 100V 1.7A 3-Pin TO-39

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN2210N2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN2210N2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN2210N2
MOSFET N-CH 100V 1.7A TO39

MOSFET N-CH 100V 1.7A TO39

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number VN2210N2-ND 278-VN2210N2 1279474-VN2210N2 VN2210N2 536-VN2210N2 VN2210N2
Product Name Single FETs, MOSFETs 100V 1.7A MOSFET Transistor FETs - Single - VN2210N2 MOSFET Trans MOSFET N-CH 100V 1.7A 3-Pin TO-39 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-3; TO-39; TO-205AD, TO-39-3 Metal Can Bag TO-3; TO-39; SOT3 TO-39; TO-205AD, TO-39-3 Metal Can
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 100 volts 100 volts 100 volts
PD 6 milliwatts 360 milliwatts 6000 milliwatts
Unlock Full Specs
to access all available technical data