Vishay Intertechnology, Inc. N-Channel 23A 60V 0.031ohm MOSFET Transistor SUD23N06-31L-T4-E3

Description
Power Field-Effect Transistor, 23A I(D), 60V, 0.031ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, Product overview: SUD23N06-31L-T4-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 23A, 60V, 0.031ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 23A, 60V, 0.031ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD23N06-31L-T4- E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 23A I(D), 60V, 0.031ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, Product overview: SUD23N06-31L-T4-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 23A, 60V, 0.031ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 23A, 60V, 0.031ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD23N06-31L-T4- E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 23A 60V 0.031ohm MOSFET Transistor
278-SUD23N06-31L-T4-E3
N-Channel 23A 60V 0.031ohm MOSFET Transistor 278-SUD23N06-31L-T4-E3
Power Field-Effect Transistor, 23A I(D), 60V, 0.031ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, Product overview: SUD23N06-31L-T4-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 23A, 60V, 0.031ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 23A, 60V, 0.031ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD23N06-31L-T4- E3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 23A I(D), 60V, 0.031ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, Product overview: SUD23N06-31L-T4-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 23A, 60V, 0.031ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 23A, 60V, 0.031ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD23N06-31L-T4-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUD23N06-31L-T4-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD23N06-31L-T4-E3TR-ND
Single FETs, MOSFETs SUD23N06-31L-T4-E3TR-ND
N-Channel 60V 23A (Tc) 3W (Ta), 100W (Tc) Surface Mount TO-252AA

N-Channel 60V 23A (Tc) 3W (Ta), 100W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD23N06-31L-T4-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD23N06-31L-T4-E3CT-ND
Single FETs, MOSFETs SUD23N06-31L-T4-E3CT-ND
N-Channel 60V 23A (Tc) 3W (Ta), 100W (Tc) Surface Mount TO-252AA

N-Channel 60V 23A (Tc) 3W (Ta), 100W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD23N06-31L-T4-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD23N06-31L-T4-E3DKR-ND
Single FETs, MOSFETs SUD23N06-31L-T4-E3DKR-ND
N-Channel 60V 23A (Tc) 3W (Ta), 100W (Tc) Surface Mount TO-252AA

N-Channel 60V 23A (Tc) 3W (Ta), 100W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD23N06-31L-T4-E3 - 1104086-SUD23N06-31L-T4-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD23N06-31L-T4-E3
1104086-SUD23N06-31L-T4-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD23N06-31L-T4-E3 1104086-SUD23N06-31L-T4-E3
Manufacturer: Vishay Win Source Part Number: 1104086-SUD23N06-31L -T4-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 670pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 31 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1104086-SUD23N06-31L-T4-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 670pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 31 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 60-V (D-S) 175C Logic Level

MOSFET N-CH 60-V (D-S) 175C Logic Level

Buy Now Datasheet
Single FETs, MOSFETs - SUD23N06-31L-T4-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD23N06-31L-T4-E3
Single FETs, MOSFETs SUD23N06-31L-T4-E3
MOSFET N-CH 60V TO252

MOSFET N-CH 60V TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD23N06-31L-T4-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD23N06-31L-T4-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD23N06-31L-T4-E3
MOSFET N-CH 60V TO252

MOSFET N-CH 60V TO252

Supplier's Site
MOSFET N-CH 60V TO252 - 880-SUD23N06-31L-T4-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V TO252
880-SUD23N06-31L-T4-E3
MOSFET N-CH 60V TO252 880-SUD23N06-31L-T4-E3
MOSFET N-CH 60V TO252

MOSFET N-CH 60V TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUD23N06-31L-T4-E3 SUD23N06-31L-T4-E3TR-ND 1104086-SUD23N06-31L-T4-E3 SUD23N06-31L-T4-E3 SUD23N06-31L-T4-E3 SUD23N06-31L-T4-E3 880-SUD23N06-31L-T4-E3
Product Name N-Channel 23A 60V 0.031ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD23N06-31L-T4-E3 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V TO252
PD 100000 milliwatts 3000 to 100000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data