STMicroelectronics, Inc. N-Channel 14A 600V TO-252 IGBT Transistor STGD7NB60KT4

Description
14A, 600V, N-CHANNEL IGBT, TO-252AA, TO-252, DPAK-3 Product overview: STGD7NB60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V, TO-252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD7NB60KT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14A, 600V, N-CHANNEL IGBT, TO-252AA, TO-252, DPAK-3 Product overview: STGD7NB60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V, TO-252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD7NB60KT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 14A 600V TO-252 IGBT Transistor
279-STGD7NB60KT4
N-Channel 14A 600V TO-252 IGBT Transistor 279-STGD7NB60KT4
14A, 600V, N-CHANNEL IGBT, TO-252AA, TO-252, DPAK-3 Product overview: STGD7NB60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V, TO-252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD7NB60KT4 can be used for catalog matching and distributor lookup.

14A, 600V, N-CHANNEL IGBT, TO-252AA, TO-252, DPAK-3 Product overview: STGD7NB60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V, TO-252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD7NB60KT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGD7NB60KT4 - 1103019-STGD7NB60KT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD7NB60KT4
1103019-STGD7NB60KT4
IGBTs - Single - STGD7NB60KT4 1103019-STGD7NB60KT4
Manufacturer: STMicroelectronics Win Source Part Number: 1103019-STGD7NB60KT4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 32.7nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 70W Pulsed Collector Current: 56A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 7A Total Switching Energy(Ets): 95μJ (on), 140μJ (off) Turn-on and Turn-off delay time: 15ns/50ns Testing Conditions: 480V, 7A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103019-STGD7NB60KT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 32.7nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 70W
Pulsed Collector Current: 56A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 7A
Total Switching Energy(Ets): 95μJ (on), 140μJ (off)
Turn-on and Turn-off delay time: 15ns/50ns
Testing Conditions: 480V, 7A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - 497-4110-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4110-2-ND
Single IGBTs 497-4110-2-ND
IGBT 600V 14A 70W Surface Mount DPAK

IGBT 600V 14A 70W Surface Mount DPAK

Buy Now Datasheet
IGBT 600V 14A 70W DPAK - 761-STGD7NB60KT4 - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 14A 70W DPAK
761-STGD7NB60KT4
IGBT 600V 14A 70W DPAK 761-STGD7NB60KT4
IGBT 600V 14A 70W DPAK

IGBT 600V 14A 70W DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGD7NB60KT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD7NB60KT4
Discrete Semiconductor Products - Transistors - IGBTs STGD7NB60KT4
IGBT 600V 14A 70W DPAK

IGBT 600V 14A 70W DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGD7NB60KT4 1103019-STGD7NB60KT4 497-4110-2-ND 761-STGD7NB60KT4 STGD7NB60KT4
Product Name N-Channel 14A 600V TO-252 IGBT Transistor IGBTs - Single - STGD7NB60KT4 Single IGBTs IGBT 600V 14A 70W DPAK Discrete Semiconductor Products - Transistors - IGBTs
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -65 C (-85 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
VCE(on) 2.8 volts 2.8 volts
Package Type SOT3; D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Packing Method Tape Reel; Reel - TR Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data