Microchip Technology, Inc. Single FETs, MOSFETs VN2222LL-G

Description
N-Channel 60V 230mA (Tj) 400mW (Ta), 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 60V 230mA (Tj) 400mW (Ta), 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VN2222LL-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN2222LL-G-ND
Single FETs, MOSFETs VN2222LL-G-ND
N-Channel 60V 230mA (Tj) 400mW (Ta), 1W (Tc) Through Hole TO-92-3

N-Channel 60V 230mA (Tj) 400mW (Ta), 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
MOSFETs - 8793274P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8793274P
MOSFETs 8793274P
MOSFET N-CH 0.23A 60V 3-Pin TO-92

MOSFET N-CH 0.23A 60V 3-Pin TO-92

Supplier's Site
MOSFETs - 8793274 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8793274
MOSFETs 8793274
MOSFET N-CH 0.23A 60V 3-Pin TO-92

MOSFET N-CH 0.23A 60V 3-Pin TO-92

Supplier's Site
MOSFETs - 1654217 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1654217
MOSFETs 1654217
MOSFET N-CH 0.23A 60V 3-Pin TO-92

MOSFET N-CH 0.23A 60V 3-Pin TO-92

Supplier's Site
Singapore, Singapore
60V 230MA MOSFET Transistor
278-VN2222LL-G
60V 230MA MOSFET Transistor 278-VN2222LL-G
MOSFET N-CH 60V 230MA TO92-3 Product overview: VN2222LL-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2222LL-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 230MA TO92-3 Product overview: VN2222LL-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2222LL-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2222LL-G - 137526-VN2222LL-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2222LL-G
137526-VN2222LL-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2222LL-G 137526-VN2222LL-G
Manufacturer: Microchip Technology Win Source Part Number: 137526-VN2222LL-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400mW (Ta), 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 230mA (Tj) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 60pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 137526-VN2222LL-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400mW (Ta), 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 230mA (Tj)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 60pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microchip VN2222LL-G N-channel MOSFET Transistor; 0.23 A; 60 V; 3-Pin TO-92 - 536-VN2222LL-G - Utmel Electronic Limited
Hong Kong, China
Microchip VN2222LL-G N-channel MOSFET Transistor; 0.23 A; 60 V; 3-Pin TO-92
536-VN2222LL-G
Microchip VN2222LL-G N-channel MOSFET Transistor; 0.23 A; 60 V; 3-Pin TO-92 536-VN2222LL-G
Microchip VN2222LL-G N-channel MOSFET Transistor; 0.23 A; 60 V; 3-Pin TO-92

Microchip VN2222LL-G N-channel MOSFET Transistor; 0.23 A; 60 V; 3-Pin TO-92

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN2222LL-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN2222LL-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN2222LL-G
MOSFET N-CH 60V 230MA TO92-3

MOSFET N-CH 60V 230MA TO92-3

Supplier's Site
Single FETs, MOSFETs - VN2222LL-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
VN2222LL-G
Single FETs, MOSFETs VN2222LL-G
MOSFET N-CH 60V 230MA TO92-3

MOSFET N-CH 60V 230MA TO92-3

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.23A, To-92; Transistor Polarity Microchip - 31AC2624 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.23A, To-92; Transistor Polarity Microchip
31AC2624
Mosfet, N-Ch, 60V, 0.23A, To-92; Transistor Polarity Microchip 31AC2624
MOSFET, N-CH, 60V, 0.23A, TO-92; Transistor Polarity:N Channel; Continuous Drain Current Id:230mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):7.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.23A, TO-92; Transistor Polarity:N Channel; Continuous Drain Current Id:230mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):7.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number VN2222LL-G-ND 8793274P 8793274 278-VN2222LL-G 137526-VN2222LL-G 536-VN2222LL-G VN2222LL-G VN2222LL-G 31AC2624
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 60V 230MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2222LL-G Microchip VN2222LL-G N-channel MOSFET Transistor; 0.23 A; 60 V; 3-Pin TO-92 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.23A, To-92; Transistor Polarity Microchip
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-92 TO-92; To-92 Bag TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3; TO-92
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Number of units in IC 1 1
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data