250V 1A NPN BJT Power Transistor TO-220 Product overview: TIP47TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 1A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP47TU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 796794-TIP47TU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: NPN
Frequency - Transition: 10MHz
Family Name: TIP47
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 200mA, 1A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 300mA, 10V
Alternative Parts (Cross-Reference): TIP47; TIP47_NL;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 2W Through Hole TO-220-3
TRANS NPN 250V 1A TO220-3
TRANS NPN 250V 1A TO-220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-TIP47TU | 796794-TIP47TU | TIP47TU-ND | TIP47TU | 598-TIP47TU |
| Product Name | 250V 1A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP47TU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 250V 1A TO-220 |
| Polarity | NPN | NPN | NPN | NPN | |
| IC(max) | 1000 milliamps | 1 milliamps | 1000 milliamps | ||
| VCEO | 250 volts | 250 volts | |||
| VCBO | 350 volts | ||||
| fT | 10 MHz |