STMicroelectronics, Inc. 600V 20A TO-220 MOSFET Transistor STP20NM60

Description
600V 20A N-Ch MOSFET TO-220 290mR Product overview: STP20NM60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NM60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 20A N-Ch MOSFET TO-220 290mR Product overview: STP20NM60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NM60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 20A TO-220 MOSFET Transistor
278-STP20NM60
600V 20A TO-220 MOSFET Transistor 278-STP20NM60
600V 20A N-Ch MOSFET TO-220 290mR Product overview: STP20NM60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NM60 can be used for catalog matching and distributor lookup.

600V 20A N-Ch MOSFET TO-220 290mR Product overview: STP20NM60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NM60 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-3184-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3184-5-ND
Single FETs, MOSFETs 497-3184-5-ND
N-Channel 600V 20A (Tc) 192W (Tc) Through Hole TO-220

N-Channel 600V 20A (Tc) 192W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60 - 026244-STP20NM60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60
026244-STP20NM60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60 026244-STP20NM60
Manufacturer: STMicroelectronics Win Source Part Number: 026244-STP20NM60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 192W (Tc) Family Name: STP20NM60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 1500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 290 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): IXTV26N60P; AOT20C60L; AOT11C60L; Introduction Date: February 18, 2002 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 026244-STP20NM60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 192W (Tc)
Family Name: STP20NM60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 1500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 290 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): IXTV26N60P; AOT20C60L; AOT11C60L;
Introduction Date: February 18, 2002
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Power Mosfet, N Channel, 20 A, 600 V, 290 Mohm, 30 V, 4 V Rohs Compliant Stmicroelectronics - 01X0055 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 20 A, 600 V, 290 Mohm, 30 V, 4 V Rohs Compliant Stmicroelectronics
01X0055
Power Mosfet, N Channel, 20 A, 600 V, 290 Mohm, 30 V, 4 V Rohs Compliant Stmicroelectronics 01X0055
Power MOSFET, N Channel, 20 A, 600 V, 290 mohm, 30 V, 4 V RoHS Compliant: Yes

Power MOSFET, N Channel, 20 A, 600 V, 290 mohm, 30 V, 4 V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STP20NM60 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP20NM60
Single FETs, MOSFETs STP20NM60
MOSFET N-CH 600V 20A TO220AB

MOSFET N-CH 600V 20A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 20 Amp

MOSFET N-Ch 600 Volt 20 Amp

Buy Now Datasheet
MOSFET N-CH 600V 20A TO-220 - 761-STP20NM60 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 20A TO-220
761-STP20NM60
MOSFET N-CH 600V 20A TO-220 761-STP20NM60
MOSFET N-CH 600V 20A TO-220

MOSFET N-CH 600V 20A TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP20NM60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP20NM60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP20NM60
MOSFET N-CH 600V 20A TO220AB

MOSFET N-CH 600V 20A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP20NM60 497-3184-5-ND 026244-STP20NM60 01X0055 STP20NM60 STP20NM60 761-STP20NM60 STP20NM60
Product Name 600V 20A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60 Power Mosfet, N Channel, 20 A, 600 V, 290 Mohm, 30 V, 4 V Rohs Compliant Stmicroelectronics Single FETs, MOSFETs MOSFET MOSFET N-CH 600V 20A TO-220 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 192000 milliwatts 192000 milliwatts 192000 milliwatts 192000 milliwatts
TJ -65 C (-85 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3 TO-220; TO-220-3 TO-220; TO-220-3
V(BR)DSS 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data