onsemi Single Bipolar Transistors TIP31ATU

Description
Bipolar (BJT) Transistor NPN 60V 3A 3MHz 2W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 3A 3MHz 2W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP31ATU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP31ATU-ND
Single Bipolar Transistors TIP31ATU-ND
Bipolar (BJT) Transistor NPN 60V 3A 3MHz 2W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 60V 3A 3MHz 2W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
60V 3A TO-220 Bipolar Transistor
276-TIP31ATU
60V 3A TO-220 Bipolar Transistor 276-TIP31ATU
NPN BJT Transistor 60V 3A TO-220 Product overview: TIP31ATU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP31ATU can be used for catalog matching and distributor lookup.

NPN BJT Transistor 60V 3A TO-220 Product overview: TIP31ATU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP31ATU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP31ATU - 052064-TIP31ATU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP31ATU
052064-TIP31ATU
TRANSISTORS - Transistors (BJT) - Single - TIP31ATU 052064-TIP31ATU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052064-TIP31ATU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 2W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052064-TIP31ATU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
TRANS NPN 60V 3A TO-220 - 598-TIP31ATU - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 3A TO-220
598-TIP31ATU
TRANS NPN 60V 3A TO-220 598-TIP31ATU
TRANS NPN 60V 3A TO-220

TRANS NPN 60V 3A TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP31ATU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP31ATU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP31ATU
TRANS NPN 60V 3A TO220-3

TRANS NPN 60V 3A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number TIP31ATU-ND 276-TIP31ATU 052064-TIP31ATU 598-TIP31ATU TIP31ATU
Product Name Single Bipolar Transistors 60V 3A TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - TIP31ATU TRANS NPN 60V 3A TO-220 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3
IC(max) 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219444 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
45V 0.1A Bipolar Transistor - 276-BC857BWE6327BTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers