Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
MICROCHIP TECHNOLOGY, INC.
TC4422AVMF713 -- IC MOSFET DRVR 9A N-INV 8DFN
Microchip Technology, Inc.
IC MOSFET DRVR 9A N-INV 8DFN
TC4422AVMF713
Description
IC MOSFET DRVR 9A N-INV 8DFN
Utmel Electronic Limited
Done
Description
IC MOSFET DRVR 9A N-INV 8DFN
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC MOSFET DRVR 9A N-INV 8DFN
536-TC4422AVMF713
IC MOSFET DRVR 9A N-INV 8DFN
536-TC4422AVMF713
IC MOSFET DRVR 9A N-INV 8DFN
IC MOSFET DRVR 9A N-INV 8DFN
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
536-TC4422AVMF713
Product Name
IC MOSFET DRVR 9A N-INV 8DFN
T
J
-40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MOSFETs
2060113
Specs
Polarity
P-Channel
Transistor Technology / Material
Si
MOSFET Operating Mode
Enhancement
View Details
Texas Instruments
CSD17310Q5A 30V N Channel NexFET? Power MOSFET
CSD17310Q5A
Specs
Polarity
N-Channel
V
(BR)DSS
30 volts
r
DS
(on)
0.0059 ohms
View Details
9
suppliers
Nexperia B.V.
80 V, N-channel Trench MOSFET
BUK6D81-80EX
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
80 volts
I
DSS
9800 milliamps
View Details
7
suppliers
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2364-AZ
2SK2364-AZ
Specs
Package Type
SOT3
View Details