STMicroelectronics IGBTs - Single - STGW50HF60S STGW50HF60S

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103066-STGW50HF60S Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 200nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 110A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 284W Pulsed Collector Current: 130A Collector-emitter saturation voltage(Max): 1.45V @ 15V, 30A Total Switching Energy(Ets): 250μJ (on), 4.2mJ (off) Turn-on and Turn-off delay time: 50ns/220ns Testing Conditions: 400V, 30A, 10 Ohm, 15V Alternative Parts (Cross-Reference): AOK50B60D1; IXGH50N60B4; STGW50HF60SD; STGW50HF60S; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103066-STGW50HF60S Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 200nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 110A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 284W Pulsed Collector Current: 130A Collector-emitter saturation voltage(Max): 1.45V @ 15V, 30A Total Switching Energy(Ets): 250μJ (on), 4.2mJ (off) Turn-on and Turn-off delay time: 50ns/220ns Testing Conditions: 400V, 30A, 10 Ohm, 15V Alternative Parts (Cross-Reference): AOK50B60D1; IXGH50N60B4; STGW50HF60SD; STGW50HF60S; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGW50HF60S - 1103066-STGW50HF60S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW50HF60S
1103066-STGW50HF60S
IGBTs - Single - STGW50HF60S 1103066-STGW50HF60S
Manufacturer: STMicroelectronics Win Source Part Number: 1103066-STGW50HF60S Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 200nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 110A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 284W Pulsed Collector Current: 130A Collector-emitter saturation voltage(Max): 1.45V @ 15V, 30A Total Switching Energy(Ets): 250μJ (on), 4.2mJ (off) Turn-on and Turn-off delay time: 50ns/220ns Testing Conditions: 400V, 30A, 10 Ohm, 15V Alternative Parts (Cross-Reference): AOK50B60D1; IXGH50N60B4; STGW50HF60SD; STGW50HF60S; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103066-STGW50HF60S
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 200nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 110A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 284W
Pulsed Collector Current: 130A
Collector-emitter saturation voltage(Max): 1.45V @ 15V, 30A
Total Switching Energy(Ets): 250μJ (on), 4.2mJ (off)
Turn-on and Turn-off delay time: 50ns/220ns
Testing Conditions: 400V, 30A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): AOK50B60D1; IXGH50N60B4; STGW50HF60SD; STGW50HF60S;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
60 A 600 V IGBT Transistor
279-STGW50HF60S
60 A 600 V IGBT Transistor 279-STGW50HF60S
60 A, 600 V, very low drop IGBT Product overview: STGW50HF60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 60 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW50HF60S can be used for catalog matching and distributor lookup.

60 A, 600 V, very low drop IGBT Product overview: STGW50HF60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 60 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW50HF60S can be used for catalog matching and distributor lookup.

Supplier's Site
IGBT 600V 110A 284W TO247 - 761-STGW50HF60S - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 110A 284W TO247
761-STGW50HF60S
IGBT 600V 110A 284W TO247 761-STGW50HF60S
IGBT 600V 110A 284W TO247

IGBT 600V 110A 284W TO247

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGW50HF60S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW50HF60S
Discrete Semiconductor Products - Transistors - IGBTs STGW50HF60S
IGBT 600V 110A 284W TO247

IGBT 600V 110A 284W TO247

Supplier's Site
Single IGBTs - STGW50HF60S - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW50HF60S
Single IGBTs STGW50HF60S
IGBT 600V 110A 284W TO247

IGBT 600V 110A 284W TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1103066-STGW50HF60S 279-STGW50HF60S 761-STGW50HF60S STGW50HF60S STGW50HF60S
Product Name IGBTs - Single - STGW50HF60S 60 A 600 V IGBT Transistor IGBT 600V 110A 284W TO247 Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
VCE(on) 1.45 volts 1.15 volts
PD 284000 milliwatts 284000 milliwatts 284000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3
Packing Method Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data