TRANS PREBIAS DUAL PNP UMT6 Product overview: UMB8NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMB8NTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1116396-UMB8NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: UMT6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
TRANS PREBIAS DUAL PNP UMT6
Bipolar Transistors - Pre-Biased DUAL PNP 50V 100MA
TRANS PREBIAS DUAL PNP UMT6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 293-UMB8NTR | 1116396-UMB8NTR | UMB8NTR-ND | UMB8NTR | UMB8NTR | 687-UMB8NTR |
| Product Name | Dual Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMB8NTR | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | TRANS PREBIAS DUAL PNP UMT6 |
| Polarity | PNP | PNP; 2 PNP - Pre-Biased (Dual) | PNP | PNP; PNP |