STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single TIP35CP

Description
Win Source Part Number: 1186555-TIP35CP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 30 Power - Max: 125 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 25 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 4V @ 5A, 25A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 15A, 4V Frequency - Transition: 3MHz Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12717-5,TIP35CP- ND Base Product Number: TIP35
Request a Quote Datasheet
Description
Win Source Part Number: 1186555-TIP35CP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 30 Power - Max: 125 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 25 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 4V @ 5A, 25A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 15A, 4V Frequency - Transition: 3MHz Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12717-5,TIP35CP- ND Base Product Number: TIP35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1186555-TIP35CP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1186555-TIP35CP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1186555-TIP35CP
Win Source Part Number: 1186555-TIP35CP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 30 Power - Max: 125 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 25 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 4V @ 5A, 25A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 15A, 4V Frequency - Transition: 3MHz Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12717-5,TIP35CP- ND Base Product Number: TIP35

Win Source Part Number: 1186555-TIP35CP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tube
Standard Package: 30
Power - Max: 125 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 25 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 4V @ 5A, 25A
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 15A, 4V
Frequency - Transition: 3MHz
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-12717-5,TIP35CP-ND
Base Product Number: TIP35

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-TIP35CP
Bipolar Transistor 276-TIP35CP
COMPLEMENTARY HIGH POWER TRANSISTORS Product overview: TIP35CP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP35CP can be used for catalog matching and distributor lookup.

COMPLEMENTARY HIGH POWER TRANSISTORS Product overview: TIP35CP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP35CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 497-12717-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12717-5-ND
Single Bipolar Transistors 497-12717-5-ND
Bipolar (BJT) Transistor NPN 100V 25A 3MHz 125W Through Hole TO-3P

Bipolar (BJT) Transistor NPN 100V 25A 3MHz 125W Through Hole TO-3P

Buy Now Datasheet
Single Bipolar Transistors - TIP35CP - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP35CP
Single Bipolar Transistors TIP35CP
TRANS NPN 100V 25A TO3P

TRANS NPN 100V 25A TO3P

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
TIP35CP
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT TIP35CP
100V 125W 10@15A,4V 25A NPN TO-3P-3 Bipolar Transistors - BJT ROHS

100V 125W 10@15A,4V 25A NPN TO-3P-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Transistor, Npn, 100V, 25A, To-3P; Transistor Polarity Stmicroelectronics - 45AC7848 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 100V, 25A, To-3P; Transistor Polarity Stmicroelectronics
45AC7848
Transistor, Npn, 100V, 25A, To-3P; Transistor Polarity Stmicroelectronics 45AC7848
TRANSISTOR, NPN, 100V, 25A, TO-3P; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:25A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes

TRANSISTOR, NPN, 100V, 25A, TO-3P; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:25A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS NPN 100V 25A TO-3P - 761-TIP35CP - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 100V 25A TO-3P
761-TIP35CP
TRANS NPN 100V 25A TO-3P 761-TIP35CP
TRANS NPN 100V 25A TO-3P

TRANS NPN 100V 25A TO-3P

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP35CP
Bipolar Transistors - BJT TIP35CP
Bipolar Transistors - BJT Complementary power transistors

Bipolar Transistors - BJT Complementary power transistors

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP35CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP35CP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP35CP
TRANS NPN 100V 25A TO3P

TRANS NPN 100V 25A TO3P

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1186555-TIP35CP 276-TIP35CP 497-12717-5-ND TIP35CP TIP35CP 45AC7848 761-TIP35CP TIP35CP TIP35CP
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Transistor, Npn, 100V, 25A, To-3P; Transistor Polarity Stmicroelectronics TRANS NPN 100V 25A TO-3P Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN; NPN
Package Type TO-3; SOT3 TO-3; TO-3P-3, SC-65-3 TO-3; TO-3P-3, SC-65-3 TO-3 TO-3
IC(max) 25000 milliamps 25000 milliamps 25000 milliamps 25000 milliamps 25000 milliamps
Power Gain 10 dB
Operating Frequency 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data