Vishay Intertechnology, Inc. 75V 90A MOSFET Transistor SUP90N08-6M8P-E3

Description
MOSFET N-CH 75V 90A TO220AB Product overview: SUP90N08-6M8P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N08-6M8P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 90A TO220AB Product overview: SUP90N08-6M8P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N08-6M8P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 90A MOSFET Transistor
278-SUP90N08-6M8P-E3
75V 90A MOSFET Transistor 278-SUP90N08-6M8P-E3
MOSFET N-CH 75V 90A TO220AB Product overview: SUP90N08-6M8P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N08-6M8P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 90A TO220AB Product overview: SUP90N08-6M8P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N08-6M8P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N08-6M8P-E3 - 935722-SUP90N08-6M8P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N08-6M8P-E3
935722-SUP90N08-6M8P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N08-6M8P-E3 935722-SUP90N08-6M8P-E3
Manufacturer: Vishay Win Source Part Number: 935722-SUP90N08-6M8P -E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 90A (Tc) 3.75W (Ta), 272W (Tc) Through Hole TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: SUP90 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 935722-SUP90N08-6M8P-E3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 75 V 90A (Tc) 3.75W (Ta), 272W (Tc) Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: SUP90
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - SUP90N08-6M8P-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP90N08-6M8P-E3-ND
Single FETs, MOSFETs SUP90N08-6M8P-E3-ND
N-Channel 75V 90A (Tc) 3.75W (Ta), 272W (Tc) Through Hole TO-220AB

N-Channel 75V 90A (Tc) 3.75W (Ta), 272W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFET N-CH 75V 90A TO220AB - 880-SUP90N08-6M8P-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 75V 90A TO220AB
880-SUP90N08-6M8P-E3
MOSFET N-CH 75V 90A TO220AB 880-SUP90N08-6M8P-E3
MOSFET N-CH 75V 90A TO220AB

MOSFET N-CH 75V 90A TO220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP90N08-6M8P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP90N08-6M8P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP90N08-6M8P-E3
MOSFET N-CH 75V 90A TO220AB

MOSFET N-CH 75V 90A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SUP90N08-6M8P-E3 935722-SUP90N08-6M8P-E3 SUP90N08-6M8P-E3-ND 880-SUP90N08-6M8P-E3 SUP90N08-6M8P-E3
Product Name 75V 90A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N08-6M8P-E3 Single FETs, MOSFETs MOSFET N-CH 75V 90A TO220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3750 milliwatts 3750 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3
Packing Method Tube Tape Reel; Tape & Reel (TR) Tube; Tube
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data