STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK60ZFP STP9NK60ZFP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 053946-STP9NK60ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1110pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 053946-STP9NK60ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1110pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK60ZFP - 053946-STP9NK60ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK60ZFP
053946-STP9NK60ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK60ZFP 053946-STP9NK60ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 053946-STP9NK60ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1110pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053946-STP9NK60ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 1110pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 7A MOSFET Transistor
278-STP9NK60ZFP
600V 7A MOSFET Transistor 278-STP9NK60ZFP
600V 7A N-CH MOSFET TO-220FP, 950mR Rds(on) Product overview: STP9NK60ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK60ZFP can be used for catalog matching and distributor lookup.

600V 7A N-CH MOSFET TO-220FP, 950mR Rds(on) Product overview: STP9NK60ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK60ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7610207P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610207P
MOSFETs 7610207P
MOSFET N-Channel 600V 7A TO220FP

MOSFET N-Channel 600V 7A TO220FP

Supplier's Site
MOSFETs - 7610207 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610207
MOSFETs 7610207
MOSFET N-Channel 600V 7A TO220FP

MOSFET N-Channel 600V 7A TO220FP

Supplier's Site
MOSFETs - 1687522 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687522
MOSFETs 1687522
MOSFET N-Channel 600V 7A TO220FP

MOSFET N-Channel 600V 7A TO220FP

Supplier's Site
Single FETs, MOSFETs - 497-5983-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5983-5-ND
Single FETs, MOSFETs 497-5983-5-ND
N-Channel 600V 7A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 600V 7A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
MOSFET N-CH 600V 7A TO-220FP - 761-STP9NK60ZFP - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 7A TO-220FP
761-STP9NK60ZFP
MOSFET N-CH 600V 7A TO-220FP 761-STP9NK60ZFP
MOSFET N-CH 600V 7A TO-220FP

MOSFET N-CH 600V 7A TO-220FP

Supplier's Site
Single FETs, MOSFETs - STP9NK60ZFP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP9NK60ZFP
Single FETs, MOSFETs STP9NK60ZFP
MOSFET N-CH 600V 7A TO220FP

MOSFET N-CH 600V 7A TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP9NK60ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP9NK60ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP9NK60ZFP
MOSFET N-CH 600V 7A TO220FP

MOSFET N-CH 600V 7A TO220FP

Supplier's Site
Mosfet, N Channel, 600V, 7A, To-220Fp; Channel Type Stmicroelectronics - 26M3717 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 7A, To-220Fp; Channel Type Stmicroelectronics
26M3717
Mosfet, N Channel, 600V, 7A, To-220Fp; Channel Type Stmicroelectronics 26M3717
MOSFET, N CHANNEL, 600V, 7A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 7A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch, 600V-0.85ohms 7A

MOSFET N-Ch, 600V-0.85ohms 7A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 053946-STP9NK60ZFP 278-STP9NK60ZFP 7610207P 7610207 497-5983-5-ND 761-STP9NK60ZFP STP9NK60ZFP STP9NK60ZFP 26M3717 STP9NK60ZFP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK60ZFP 600V 7A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs MOSFET N-CH 600V 7A TO-220FP Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 600V, 7A, To-220Fp; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts 600 volts 600 volts
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220FP TO-220; TO-220 TO-220; To-220fp TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data