MOSFET P-CH 20V 0.58A SOT23-3 Product overview: TP0101K-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.58A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.58A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0101K-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 0.58A SOT23-3
MOSFET P-CH 20V 0.58A SOT23-3
MOSFET P-CH 20V 0.58A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TP0101K-T1-E3 | TP0101K-T1-E3 | 880-TP0101K-T1-E3 | TP0101K-T1-E3 |
| Product Name | 20V 0.58A SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET P-CH 20V 0.58A SOT23-3 | Single FETs, MOSFETs |
| Package Type | Cut Tape (CT) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Cut Tape (CT) | Cut Tape (CT),Digi-ReelR | Tape Reel; Cut Tape (CT) | |
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE | |||
| V(BR)DSS | -20 volts | 20 volts | ||
| rDS(on) | 0.6500 ohms |