Bipolar (BJT) Transistor PNP - Darlington 80V 8A 2W Through Hole TO-220
8.0 A, 100 V NPN Darlington Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: TIP106G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 100 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 100 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP106G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 119513-TIP106G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 2.5V @ 80mA, 8A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 1000 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
8.0 A, 100 V NPN Darlington Bipolar Power Transistor
TRANS PNP DARL 80V 8A TO220
Darlington Transistors 8A 80V Bipolar Power PNP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | TIP106GOS-ND | 276-TIP106G | 119513-TIP106G | 598-TIP106G | TIP106G | TIP106G |
| Product Name | Single Bipolar Transistors | 8.0 A 100 V TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP106G | 8.0 A, 100 V NPN Darlington Bipolar Power Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | PNP | PNP | PNP; PNP - Darlington | PNP; NPN; PNP | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | ||||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | |||
| VCBO | 80 volts |