Vishay Intertechnology, Inc. Electronic Wholesale - SUM110P04-04L-E3 SUM110P04-04L-E3

Description
Manufacturer: Vishay Win Source Part Number: 1262536-SUM110P04-04 L-E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Family Name: SUM110P04-04L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263 (D2Pak) Channel Type Type: P Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 350nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 11200pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.75W (Ta), 375W (Tc) Rds On (Maximum) @ Id, Vgs: 4.2 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): IPB80P04P4L-04; IPB80P04P4-05; IPB80P04P4L04XT; Introduction Date: September 08, 2003 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1262536-SUM110P04-04 L-E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Family Name: SUM110P04-04L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263 (D2Pak) Channel Type Type: P Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 350nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 11200pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.75W (Ta), 375W (Tc) Rds On (Maximum) @ Id, Vgs: 4.2 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): IPB80P04P4L-04; IPB80P04P4-05; IPB80P04P4L04XT; Introduction Date: September 08, 2003 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SUM110P04-04L-E3 - 1262536-SUM110P04-04L-E3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SUM110P04-04L-E3
1262536-SUM110P04-04L-E3
Electronic Wholesale - SUM110P04-04L-E3 1262536-SUM110P04-04L-E3
Manufacturer: Vishay Win Source Part Number: 1262536-SUM110P04-04 L-E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Family Name: SUM110P04-04L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263 (D2Pak) Channel Type Type: P Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 350nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 11200pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.75W (Ta), 375W (Tc) Rds On (Maximum) @ Id, Vgs: 4.2 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): IPB80P04P4L-04; IPB80P04P4-05; IPB80P04P4L04XT; Introduction Date: September 08, 2003 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1262536-SUM110P04-04L-E3
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 110A (Tc)
Family Name: SUM110P04-04L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263 (D2Pak)
Channel Type Type: P
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 350nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 11200pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.75W (Ta), 375W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.2 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): IPB80P04P4L-04; IPB80P04P4-05; IPB80P04P4L04XT;
Introduction Date: September 08, 2003
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SUM110P04-04L-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110P04-04L-E3DKR-ND
Single FETs, MOSFETs SUM110P04-04L-E3DKR-ND
P-Channel 40V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 40V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM110P04-04L-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110P04-04L-E3TR-ND
Single FETs, MOSFETs SUM110P04-04L-E3TR-ND
P-Channel 40V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 40V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM110P04-04L-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110P04-04L-E3CT-ND
Single FETs, MOSFETs SUM110P04-04L-E3CT-ND
P-Channel 40V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 40V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Singapore, Singapore
P-Channel 110A 40V MOSFET Transistor
278-SUM110P04-04L-E3
P-Channel 110A 40V MOSFET Transistor 278-SUM110P04-04L-E3
P-Channel MOSFET, 110A, 40V, 4.2mR, TO-263 Product overview: SUM110P04-04L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 110A, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110A, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110P04-04L-E3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 110A, 40V, 4.2mR, TO-263 Product overview: SUM110P04-04L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 110A, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110A, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110P04-04L-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM110P04-04L-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM110P04-04L-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM110P04-04L-E3
MOSFET P-CH 40V 110A TO263

MOSFET P-CH 40V 110A TO263

Supplier's Site
Single FETs, MOSFETs - SUM110P04-04L-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM110P04-04L-E3
Single FETs, MOSFETs SUM110P04-04L-E3
MOSFET P-CH 40V 110A TO263

MOSFET P-CH 40V 110A TO263

Supplier's Site Datasheet
MOSFET RECOMMENDED ALT 781-SUM110P04-05-E3

MOSFET RECOMMENDED ALT 781-SUM110P04-05-E3

Buy Now Datasheet
MOSFET 40V 110A 375W 4.2mohm @ 10V - 880-SUM110P04-04L-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 40V 110A 375W 4.2mohm @ 10V
880-SUM110P04-04L-E3
MOSFET 40V 110A 375W 4.2mohm @ 10V 880-SUM110P04-04L-E3
MOSFET 40V 110A 375W 4.2mohm @ 10V

MOSFET 40V 110A 375W 4.2mohm @ 10V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1262536-SUM110P04-04L-E3 SUM110P04-04L-E3DKR-ND 278-SUM110P04-04L-E3 SUM110P04-04L-E3 SUM110P04-04L-E3 SUM110P04-04L-E3 880-SUM110P04-04L-E3
Product Name Electronic Wholesale - SUM110P04-04L-E3 Single FETs, MOSFETs P-Channel 110A 40V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET MOSFET 40V 110A 375W 4.2mohm @ 10V
PD 3750 to 375000 milliwatts 375000 milliwatts 3750 milliwatts 3750 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity P-Channel P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data