onsemi Darlington Pairs TIP142G

Description
Darlington NPN 100V 10A 125W TO247
Request a Quote Datasheet
Description
Darlington NPN 100V 10A 125W TO247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Pairs - 7743662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7743662
Darlington Pairs 7743662
Darlington NPN 100V 10A 125W TO247

Darlington NPN 100V 10A 125W TO247

Supplier's Site
Darlington Pairs - 1631232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1631232
Darlington Pairs 1631232
Darlington NPN 100V 10A 125W TO247

Darlington NPN 100V 10A 125W TO247

Supplier's Site
 - TIP142G - Rochester Electronics
Newburyport, MA, United States
10 A, 100 V NPN Darlington Bipolar Power Transistor

10 A, 100 V NPN Darlington Bipolar Power Transistor

Supplier's Site Datasheet
Singapore, Singapore
100V 10A 125W Bipolar Transistor
276-TIP142G
100V 10A 125W Bipolar Transistor 276-TIP142G
NPN Darlington Transistor 100V 10A 125W TO-247 Product overview: TIP142G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, 125W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, 125W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP142G can be used for catalog matching and distributor lookup.

NPN Darlington Transistor 100V 10A 125W TO-247 Product overview: TIP142G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, 125W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, 125W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP142G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - TIP142GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP142GOS-ND
Single Bipolar Transistors TIP142GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 10A 125W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN - Darlington 100V 10A 125W Through Hole TO-247-3

Buy Now Datasheet
Single Bipolar Transistors - TIP142G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP142G
Single Bipolar Transistors TIP142G
TRANS NPN DARL 100V 10A TO247-3

TRANS NPN DARL 100V 10A TO247-3

Supplier's Site Datasheet
Transistor, Bipol, Npn, 100V, To-247-3; Transistor Polarity Onsemi - 82Y7302 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 100V, To-247-3; Transistor Polarity Onsemi
82Y7302
Transistor, Bipol, Npn, 100V, To-247-3; Transistor Polarity Onsemi 82Y7302
TRANSISTOR, BIPOL, NPN, 100V, TO-247-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:125W; DC Collector Current:10A; DC Current Gain hFE:500hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 100V, TO-247-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:125W; DC Collector Current:10A; DC Current Gain hFE:500hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
BIP T0218 NPN 10A 100V - 70100085 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0218 NPN 10A 100V
70100085
BIP T0218 NPN 10A 100V 70100085
BIP T0218 NPN 10A 100V

BIP T0218 NPN 10A 100V

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
TIP142G
Darlington Transistors TIP142G
Darlington Transistors 10A 100V Bipolar Power NPN

Darlington Transistors 10A 100V Bipolar Power NPN

Buy Now Datasheet
Trans Darlington NPN 100V 10A 3-Pin(3+Tab) TO-247 Rail - 598-TIP142G - Utmel Electronic Limited
Hong Kong, China
Trans Darlington NPN 100V 10A 3-Pin(3+Tab) TO-247 Rail
598-TIP142G
Trans Darlington NPN 100V 10A 3-Pin(3+Tab) TO-247 Rail 598-TIP142G
Trans Darlington NPN 100V 10A 3-Pin(3+Tab) TO-247 Rail

Trans Darlington NPN 100V 10A 3-Pin(3+Tab) TO-247 Rail

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP142G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP142G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP142G
TRANS NPN DARL 100V 10A TO247-3

TRANS NPN DARL 100V 10A TO247-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Darlington Transistors Power MOSFET Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors
Product Number 7743662 TIP142G 276-TIP142G TIP142GOS-ND TIP142G 82Y7302 70100085 TIP142G 598-TIP142G TIP142G
Product Name Darlington Pairs 100V 10A 125W Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Transistor, Bipol, Npn, 100V, To-247-3; Transistor Polarity Onsemi BIP T0218 NPN 10A 100V Darlington Transistors Trans Darlington NPN 100V 10A 3-Pin(3+Tab) TO-247 Rail Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN - Darlington; NPN NPN NPN NPN; NPN
Package Type TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 SOT-93 (TO-218)
Number of units in IC 1 1
Packing Method Tube; Tube Tube; Tube Tube; Tube
IC(max) 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data