STMicroelectronics, Inc. IGBTs - Single - STGWA30N120KD STGWA30N120KD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795621-STGWA30N120KD Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TJ) Package: TO-247-3 Power - Max: 220W Reverse Recovery Time (trr): 84ns Current - Collector Pulsed (Icm): 100A Switching Energy: 2.4mJ (on), 4.3mJ (off) Input Type: Standard Gate Charge: 105nC Td (on/off) @ 25°C: 36ns/251ns Test Condition: 960V, 20A, 10 Ohm, 15V Family Name: STGWA30N120KD Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 3.85V @ 15V, 20A Alternative Parts (Cross-Reference): IRG4PH50UDPBF; IXGH20N120B; HGTG11N120CN_NL; IRG4PH50K; IRG4PH50KD; IRG4PH50UD; SGW25N120E8161XK ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795621-STGWA30N120KD Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TJ) Package: TO-247-3 Power - Max: 220W Reverse Recovery Time (trr): 84ns Current - Collector Pulsed (Icm): 100A Switching Energy: 2.4mJ (on), 4.3mJ (off) Input Type: Standard Gate Charge: 105nC Td (on/off) @ 25°C: 36ns/251ns Test Condition: 960V, 20A, 10 Ohm, 15V Family Name: STGWA30N120KD Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 3.85V @ 15V, 20A Alternative Parts (Cross-Reference): IRG4PH50UDPBF; IXGH20N120B; HGTG11N120CN_NL; IRG4PH50K; IRG4PH50KD; IRG4PH50UD; SGW25N120E8161XK ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGWA30N120KD - 795621-STGWA30N120KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWA30N120KD
795621-STGWA30N120KD
IGBTs - Single - STGWA30N120KD 795621-STGWA30N120KD
Manufacturer: STMicroelectronics Win Source Part Number: 795621-STGWA30N120KD Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TJ) Package: TO-247-3 Power - Max: 220W Reverse Recovery Time (trr): 84ns Current - Collector Pulsed (Icm): 100A Switching Energy: 2.4mJ (on), 4.3mJ (off) Input Type: Standard Gate Charge: 105nC Td (on/off) @ 25°C: 36ns/251ns Test Condition: 960V, 20A, 10 Ohm, 15V Family Name: STGWA30N120KD Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 3.85V @ 15V, 20A Alternative Parts (Cross-Reference): IRG4PH50UDPBF; IXGH20N120B; HGTG11N120CN_NL; IRG4PH50K; IRG4PH50KD; IRG4PH50UD; SGW25N120E8161XK ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795621-STGWA30N120KD
Series: PowerMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: TO-247-3
Power - Max: 220W
Reverse Recovery Time (trr): 84ns
Current - Collector Pulsed (Icm): 100A
Switching Energy: 2.4mJ (on), 4.3mJ (off)
Input Type: Standard
Gate Charge: 105nC
Td (on/off) @ 25°C: 36ns/251ns
Test Condition: 960V, 20A, 10 Ohm, 15V
Family Name: STGWA30N120KD
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 3.85V @ 15V, 20A
Alternative Parts (Cross-Reference): IRG4PH50UDPBF; IXGH20N120B; HGTG11N120CN_NL; IRG4PH50K; IRG4PH50KD; IRG4PH50UD; SGW25N120E8161XK ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30 A 1200 V IGBT Transistor
279-STGWA30N120KD
30 A 1200 V IGBT Transistor 279-STGWA30N120KD
30 A, 1200 V short circuit rugged IGBT with Ultrafast diode Product overview: STGWA30N120KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 30 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30N120KD can be used for catalog matching and distributor lookup.

30 A, 1200 V short circuit rugged IGBT with Ultrafast diode Product overview: STGWA30N120KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 30 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30N120KD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA30N120KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA30N120KD
Discrete Semiconductor Products - Transistors - IGBTs STGWA30N120KD
IGBT 1200V 60A 220W TO247

IGBT 1200V 60A 220W TO247

Supplier's Site
Trans IGBT Chip N-CH 1.2KV 60A 3-Pin(3+Tab) TO-247 Tube - 761-STGWA30N120KD - Utmel Electronic Limited
Hong Kong, China
Trans IGBT Chip N-CH 1.2KV 60A 3-Pin(3+Tab) TO-247 Tube
761-STGWA30N120KD
Trans IGBT Chip N-CH 1.2KV 60A 3-Pin(3+Tab) TO-247 Tube 761-STGWA30N120KD
Trans IGBT Chip N-CH 1.2KV 60A 3-Pin(3+Tab) TO-247 Tube

Trans IGBT Chip N-CH 1.2KV 60A 3-Pin(3+Tab) TO-247 Tube

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGWA30N120KD
IGBT Transistors STGWA30N120KD
IGBT Transistors 30A 1200V short circuit rugged IGBT

IGBT Transistors 30A 1200V short circuit rugged IGBT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 795621-STGWA30N120KD 279-STGWA30N120KD STGWA30N120KD 761-STGWA30N120KD STGWA30N120KD
Product Name IGBTs - Single - STGWA30N120KD 30 A 1200 V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Trans IGBT Chip N-CH 1.2KV 60A 3-Pin(3+Tab) TO-247 Tube IGBT Transistors
VCES 1200 volts
TJ -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type TO-247; SOT3
Packing Method Tube; Tube Tube; Tube Tube; Tube
PD 220000 milliwatts 220000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - RJP30L4DPE-00#J3 - 891796-RJP30L4DPE-00#J3 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - 6874951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans2
View Details
Single IGBTs - AUIRGP35B60PD-E-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
2 suppliers